- Trained on our vast library of engineering resources.
loading
DS/EN 61754-25 - Fibre optic connector interfaces - Part 25: Type RAO connector family
March 26, 2009 - DS

This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.

DS/EN 61754-5 - Fibre optic connector interfaces - Part 5: Type MT connector family
January 10, 2006 - DS

Defines the standard interface dimensions for the type MT family of connectors.

DS/EN 61754-3 - Fibre optic connector interfaces - Part 3: Type LSA connector family
September 11, 2002 - DS

This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.

DS/EN 61754-13 - Fibre optic connector interfaces - Part 13: Type FC-PC connector
June 7, 2006 - DS

This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.

DS/EN 61754-19 - Fibre optic connector interfaces - Part 19: Type SG connector family
February 28, 2002 - DS

This part of 61754 defines the standard interface dimensions for type SG family of connectors.

DS/EN 61754-16 - Fibre optic connector interfaces - Part 16: Type PN connector family
August 18, 2000 - DS

This part of IEC 61754 defines the standard interface dimensions for type PN family of connectors.

DS/EN 61754-8 - Fibre optic connector interfaces - Part 8: Type CF08 connector family
November 6, 1997 - DS

This part of IEC 1754 defines the standard interface dimensions for the Type CF08 family of connectors

DS/EN 61754-9 - Fibre optic connector interfaces - Part 9: Type DS connector family
January 24, 2002 - DS

This part of 61754 defines the standard interface dimensions for DS family of connectors.

BS 4831 - Shackle Type Connector Units for Chain Conveyors for Mining
May 31, 1985 - BSI

Connector units comprising shackle, bolt and nut for conveyor chain.

DS/EN 61076-4-111 - Connectors for electronic equipment - Part 4-111: Printed board connectors with assessed quality - Detail specification for two-part power connector modules, for printed boards and backplanes having early mating features, and having a basic grid of 2,5 mm in accordance with IEC 60917-1
July 8, 2002 - DS

This part of IEC 1076 establishes uniform specifications, type testing requirements and quality assessment procedures for a sub-familiy of connectors for printed board applications. It contains a choice of all test methods and sequences, serverties and preferred values for dimensions...

BS EN 186150 - Connector Sets for Optical Fibres and Cables Type OCCA-BU
August 15, 1997 - BSI

This specification covers a family of single way fibre optic connector sets.

BS EN 186160 - Connector Sets for Optical Fibres and Cables Type OCCA-PC
August 15, 1997 - BSI

This specification covers a family of single way fibre optic connector sets.

DS/EN 61754-10 - Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
January 10, 2006 - DS

Defines the standard interface dimensions for the type Mini-MPO family of connectors.

DS/EN 61754-21 - Fibre optic connector interfaces -- Part 21: Type SMI connector family for plastic optical fibre
May 13, 2005 - DS

Defines the standard interface dimensions for the type SMI (small multimedia interface) family of connectors.

DS/EN 60512-25-9 - Connectors for electronic equipment - Tests and measurements - Part 25-9: Signal integrity tests - Test 25i: Alien crosstalk
January 13, 2009 - DS

This part of IEC 60512 defines a test method which is intended to assess the near-end alien crosstalk (ANEXT) and the far-end alien crosstalk (AFEXT) between connectors in close proximity, when mounted in their mounting systems. Both discrete modular connectors and multi-port panel...

DS/EN 61754-22 - Fibre optic connector interfaces -- Part 22: Type F-SMA connector family
October 10, 2005 - DS

This part of EN 61754 defines the standard interface dimensions for the type F-SMA family of connectors.

DS/EN 61754-23 - Fibre optic connector interfaces - Part 23: Type LX.5 connector family
September 26, 2005 - DS

This part of 61754 defines the standard interface dimensions for the type LX.5 family of connectors.

ASTM E2820-13(2019) - Standard Test Method for Evaluating Thermal EMF Properties of Base-Metal Thermocouple Connectors
May 1, 2019 - ASTM International

5.1 A thermocouple connector, exposed to a temperature difference, contributes to the output of a thermocouple circuit. The output uncertainty allocated to the connector depends on the connector design and temperature gradient. 5.2 Connector performance can be classified...

DS/EN 61754-18 - Fibre optic connector interfaces - Part 18: Type MT-RJ connector family
June 6, 2002 - DS

This part of IEC 61754 defines the standard interface dimensions for type MT-RJ family of connectors.

DS/EN 50483-5 - Test requirements for low voltage aerial bundled cable accessories - Part 5: Electrical ageing test
March 2, 2009 - DS

EN 50483 series applies to overhead line fittings for tensioning, supporting and connecting aerial bundled cables (ABC) of rated voltage U0/U (Um): 0,6/1 (1,2) kV. This Part 5 applies to the connections described in EN 50483-4, including branch connectors, Insulation Piercing...

Advertisement