loading
JIS R 6241 - Bonded abrasive products - Maximum operating speed of grinding wheels
September 20, 2018 - JSA

This Standard specifies the limit of regular operating speed and the determination method of maximum operating speed of grinding wheels, and the dimensional limit by the types of grinding wheels according to the maximum operating speed.

BS 5230 - Method for the measurement of speed and contrast of direct-type films for industrial radiography
September 30, 1975 - BSI

Defines 'speed' and 'contrast' and specifies methods for their determination.

BS 1919 - Specification for Hacksaw Blades
December 30, 1983 - BSI

Applies to single toothed edge hacksaw blades of the following types as indicated for hand or power use: low alloy steel flexible types, for hand use; high speed steel - all-hard and flexible types, for hand use; high speed steel - all-hard type for power...

SMD 5962-98530 - MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP WITH CLEAR, MONOLITHIC SILICON
February 22, 2021 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-84073 - MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX D-TYPE FLIP-FLOP WITH CLEAR, MONOLITHIC SILICON
August 12, 2019 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...

NR/L3/ELP/27240/NR/D25B - Routine Maintenance of DC High Speed Circuit Breaker BTH/AEI Type RJR 721 Form A1, A2, A3 and E
March 1, 2017 - NR

Includes: This instruction covers the routine maintenance of DC HSCB BTH / AEI type RJR 721. Excludes: RJR breakers that have been upgraded

SMD 5962-86814 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
January 30, 2018 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-87807 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP WITH ENABLE, MONOLITHIC SILICON
August 29, 2017 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-89849 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
October 25, 2016 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-84056 - MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, DUAL D-TYPE FLIP-FLOP WITH CLEAR AND PRESET, MONOLITHIC SILICON
April 22, 2016 - DOD

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-84089 - MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP, WITH CLEAR MONOLITHIC SILICON
January 27, 2016 - DOD

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-86815 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, MONOLITHIC SILICON
December 22, 2015 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

DESC-DWG-84099 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL, D-TYPE FLIP-FLOP WITH CLEAR, MONOLITHIC SILICON
November 12, 2015 - DOD

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

BS 3883 - Drum Chart Mechanisms for Meteorological Recorders
April 22, 1965 - BSI

Dimensional requirements for drums for drum chart recorders of both the fixed spindle and fixed clock types. Also drum speed and running torque requirements for both types.

SMD 5962-85128 - MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
May 21, 2015 - DOD

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-86813 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
March 24, 2015 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

SMD 5962-86825 - MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
December 22, 2014 - DOD

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

NR/L3/ELP/27240/NR/D25R - Routine Maintenance of DC High Speed Circuit Breakers Bertram Thomas Type HSE Installed at West End Lane and Bushley Substations
March 1, 2017 - NR

Includes: This instruction covers the procedure for the routine maintenance of DC HSCB Bertram Thomas Type HSE installed at West End and Bushley Substations. Frequency of inspection shown shall be regarded as the minimum, but may be increased at the discretion of the local engineer where...

DS/ISO 16328 - Ships and marine technology - Gyro-compasses for high-speed craft
March 3, 2014 - DS

ISO 16328:2014 specifies the construction, performance, and type testing for gyro-compass for high-speed craft required by chapter X, SOLAS 1974 (as amended).

Advertisement