This document recommends criteria for the location, arrangement and other requirements of aircraft circuit breakers and fuses on the flight deck.
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
IEC 60127-8:2018(E) relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to...
This document specifies single-bolt fuse-links in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions. This document is applicable to those fuse-links with a rated voltage of 58 V, a current rating...
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1, the National Electrical Code (NEC), ANSI/NFPA 70, or the Mexican Electrical Code, NOM-001....
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and omponent parts thereof, normally intended to...
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended...
This commercial item description (CID) covers the general requirements for a time delay, type TL fuse plug. Fuse plugs covered by this CID are intended for commercial/industria
This commercial item description (CID) covers the general requirements for a time delay, dual element type T fuse plug. Fuse plugs covered by this CID are intended for commercial/industria
This commercial item description (CID) covers the general requirements for a time delay, type S base fuse plug. Fuse plugs covered by this CID are intended for commercial/industria
This part of IEC 60127 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors. It does not apply to sub-miniature fuse-links for...
ISO 8820-2:2014 gives guidance for the choice and application of automotive fuse-links which are defined in the other parts of the ISO 8820 series. It describes the various parameters which have to be taken into account when selecting fuse-links. Fuse-links according to ISO...
This standard applies to test for checking appropriateness of slow blow tubes at new car development or at engineering change of the fuse for production vehicles. PURPOSE This standard aims at specifying the procedures of testing whether slow blow tubes used for vehicles manufactured by...
This Part of the Standard details the test methods and general requirements for Qualification Approval of fuse-links, electrical, of the cartridge type for circuits of voltage rating up to 1000 volts intended for the several categories specified on alternating current of up to 2500 Hz and on...
This part of IEC 60127 relates to fuse resistors with particular overcurrent protection rated up to 500 V a.c. and/or 500 V d.c. for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment and component parts thereof, normally...
IEC 60127-7:2015(E) covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA. It does not...
Relates to miniature fuse links for protecting appliances up to 250 V. Specifies ratings and requirements for electrical characteristics, construction, tests and marking of quick-acting low breaking capacity 5 x 20 mm and 6.3 X 32 mm fuse links, also quick-acting high breaking...
This standards publication covers heavy duty enclosed and dead-front switches that are: a. Rated at not more than 600 volts and 4000 amperes with or without a horsepower rating. The dc ratings shall be up to and including 600 volts, 1200 amperes. b. With or without provision for fuses c....