This document applies to devices equipped with flat quick-connect terminations consisting of a male tab with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the manufacturer's instructions, for...
This document applies to devices equipped with flat quick-connect terminations consisting of a male tab with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the manufacturer's instructions, for...
This part of 60309 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems described in IEC/IEEE 80005-3. This part of IEC 60309 applies to three-phase accessories with an...
This part of IEC 60947-7 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 60947 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 60947-7 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 60947-7 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 60947 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
1.1 This specification lists code word names for bare overhead electrical conductors that are recognized in North America. A procedure has been outlined for adding additional code word names to this standard. Code word names have been in existence for many years describing various conductor...
This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8) with screw-type or screwless-type clamping units, primarily intended for...
This part of IEC 60947 specifies requirements for terminal blocks with screw-type or screw-less-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. It applies to terminal...
Introduction The purpose of this standard is to provide minimum requirements for the design, construction, and marking of electrical equipment or parts of such equipment for use in Class I and Class II, Division 2 and Class III, Divisions 1 and 2 hazardous (classified) locations. This...
This part of 60309 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems described in IEC/IEEE 80005-3. This part of IEC 60309 applies to three-phase accessories with an...
This part of IEC 60947 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper...
This part of IEC 61747 gives details of the quality assessment procedures, the inspection requirements, screening sequences, sampling requirements, and test and measurement procedures required for the assessment of liquid crystal display modules. This standard is restricted to reflective liquid...
This part of IEC 60947 specifies requirements for terminal blocks with screw-type or screw-less-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. It applies to terminal...
This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm² (250 kcmil) and for protective conductor terminal blocks with PEN function equal to and above 10 mm² (AWG 8) with screw-type or screwless-type clamping units, primarily intended for...
Products covered This standard applies to motor control centres to be used in accordance with the U.S. National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code, Part I, CSA C22.1, and the Mexican Electrical Installations (Utility), NOM-001-SEDE. These requirements...
This document applies to devices equipped with flat quick-connect terminations consisting of a male tab (see 3.2) with nominal width 6,3 mm and thickness 0,8 mm, to be used with a mating female connector for connecting electrical copper conductors according to the manufacturer's...
1.1 This practice establishes general human engineering design criteria for marine vessels, and systems, subsystems, and equipment contained therein. It provides a useful tool for the designer to incorporate human capabilities into a design. 1.2 The purpose of this practice is to present human...