This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to...
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional...
1.1 Purpose This document describes the mechanical, electrical, environmental, design and performance criteria and voluntary supplier compliance requirements for USB connectors, cable and fabricated cable assemblies. In addition, this document provides detailed requirements for...
This document describes the mechanical, electrical, environmental, design and performance criteria and voluntary supplier compliance requirements for USB connectors, cable and fabricated cable assemblies. In addition, this document provides detailed requirements for the design,...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it...
Intended Audience/Scope Cell phone and Portable Devices have become so thin that the current Mini-USB does not fit well within the constraints of future designs. Additional requirements for a more rugged connector that will have durability past 10 000 cycles and still meet the...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it...
IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This specification covers the following...
USB has become a popular interface for exchanging data between cell phone and portable devices. Many of these devices have become so small it is impossible to use standard USB components as defined in the USB 2.0 specification. In addition the durability requirements of the...
Gives the dimensions of connectors and gauges as well as the schedule for type tests.
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for type SG family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FS connector family.
This part of IEC 61754 defines the standard interface dimensions for type PN family of connectors.
This specification covers a family of single way fibre optic connector sets.