loading
J1939/13_201610 - Off-Board Diagnostic Connector
October 25, 2016 - SAE International

SAE J1939-13 specifies the diagnostic connectors used for off-board connection to a vehicle's SAE J1939 communication links. The defined diagnostic connectors support connection to the twisted shielded pair media (SAE J1939-11), the unshielded twisted pair (SAE J1939-15), the twisted...

J3008_202307 - Sealed Trailer Tow Connector
July 19, 2023 - SAE International

This SAE Standard provides the auxiliary requirements for automotive or RV, additional 12 position, sealed Trailer Tow Connector Plug and Receptacle. The information included within this specification is intended to cover the test methods, design, and performance requirements of optional...

VITA 1.7 - Increased Current DIN Connector
January 1, 2003 - VITA

This standard describes increased current levels, test methods, test data and compliance criteria for 3-row DIN and 5-row DIN connectors when used in VME, VME64 and VME64 Extension P1/J1 and P2/J2 pin out arrangements.

VITA 63.0 - Hyperboloid Alternative Connector for VPX
January 1, 2015 - VITA

This document describes an open standard for VITA 63.0 Hyperboloid Alternative Connector for VPX. This standard provides an alternative connector to the one specified in the VITA 46.0 VPX Baseline Standard.

GMW3191 - Connector Test and Validation Specification
March 1, 2019 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard defines the requirements, functional tests, and durability tests for...

PATENT 3498653 - CONNECTOR DEVICE
DOC
A description is not available for this item.
DELPHI DX900390 - CONNECTOR INSERTION
DELPHI-I
A description is not available for this item.
DELPHI DX900388 - CONNECTOR RETENTION
DELPHI-I
A description is not available for this item.
SC-D-444449 - SHELL, CONNECTOR
ARMY
A description is not available for this item.
MIL-C-48197 - CONNECTOR ASSEMBLY
NPFC
A description is not available for this item.
MIL-S-50894 - SCREW, CONNECTOR
NPFC
A description is not available for this item.
MIL-C-48018 - CONNECTOR, ELECTRICAL
NPFC
A description is not available for this item.
MIL-C-48019 - CONNECTOR, ELECTRICAL
NPFC
A description is not available for this item.
MS 36480 - CONNECTOR, MICRO
NPFC
A description is not available for this item.
MIL-C-48318 - CONNECTOR, SWITCH
NPFC
A description is not available for this item.
VITA 76.0 - Ruggedized 10 Gbaud Bulkhead Connector
January 1, 2016 - VITA

High Performance Cable Standard - Ruggedized 10 Gbaud Bulkhead Connector for Cu and AOC Cables

GSFC S-311-P-835 - Connector, Electrical, RF, Twinaxial, Microminiature
September 1, 2009 - NASA

This specification establishes the performance, design, development, and verification requirements for an ultraminiature, differential contact, twinaxial connector for termination of 100 ohm differential twinaxial cable, as defined in Figure 4 herein. Connectors delivered to this...

AS85049F - Connector Accessories, Electrical General Specification for
April 14, 2021 - SAE International

This specification covers connector accessories for use with electrical connectors; see 6.8 .

DSF/PREN IEC 63002 - Interoperability specifications and communication method for external power supplies used with computing and consumer electronics devices (TA 18)
DS

This International Standard defines common charging interoperability guidelines for power sources (external power supplies (EPS) and other Sources) used with computing and consumer electronics devices that implement the IEC 62680-1-3: USB Type-C®1 Cable and Connector Specification....

MIL-DTL-43243 - SEPARATOR, PARACHUTE REMOVABLE CONNECTOR LINK
May 30, 2002 - NPFC

This specifications covers one type and size of parachute removable connector link separator.

Advertisement