loading
DIN 7753-1 - Endless narrow V-belts for mechanical engineering purposes; dimensions
January 1, 1988 - DIN
A description is not available for this item.
DIN 2217-2 - Driving Elements; Grooved Pulleys for V-belts; Testing of Grooves
February 1, 1973 - DIN
A description is not available for this item.
ISO FDIS 8419 - NARROW JOINED V-BELTS - LENGTH IN EFFECTIVE SYSTEM
ISO
A description is not available for this item.
J2432_202111 - Performance Testing of PK Section V-Ribbed Belts
November 9, 2021 - SAE International

The following information covers accessory drive belt testing methods and includes test configurations, pulley diameters, power loads, and guidance for interpreting test data. Belt construction definitions are also documented. This information has been prepared from existing...

JIS B 1858 - Belt drives - Pulleys and V-ribbed belts for industrial applications
July 20, 2005 - JSA
A description is not available for this item.
BS ISO 8370-1 - Belt drives — Dynamic test to determine pitch zone location Part 1: V-belts
May 31, 2020 - BSI
A description is not available for this item.
ISO 9982 - Belt Drives - Pulleys and V-Ribbed Belts for Industrial Applications - Dimensions - PH, PJ, PK, PL and PM Profiles: Dimensions
June 15, 1998 - ISO

This International Standard specifies the principal dimensional characteristics of V-ribbed pulley groove profiles, together with the corresponding endless V-ribbed belts, of PH, PJ, PK, PL and PM profiles which are used for general industrial applications. The PK belt...

BS ISO 5287 - Belt drives Narrow V-belts for the automotive industry Fatigue test
September 15, 2003 - BSI
A description is not available for this item.
ISO 5287 - Belt drives Narrow V-belts for the automotive industry Fatigue test
August 1, 2003 - ISO
A description is not available for this item.
ISO 8370-1 - Belt Drives - Dynamic Test to Determine Pitch Zone Location - Part 1: V-Belts
January 1, 1993 - ISO
A description is not available for this item.
ISO 7652 - Road Vehicles - Base-Mounted Air Compressors, Single Cylinder V-Belt Drive - Mounting Dimensions
November 15, 1983 - ISO
A description is not available for this item.
JASO E107 - Automotive V-Belts and Corresponding V-Pulley Grooves - Shape and Dimensions
January 1, 2001 - JSAE
A description is not available for this item.
Advertisement