Diese Richtlinie beschreibt Standards für gewerbliche und ausschließlich zivile Anwendung im Gebiet der Bundesrepublik Deutschland. Für Anwendungen im Ausland kann die Richtlinie in ihrer grundsätzlichen Aussage herangezogen werden, es sind jedoch abweichende nationale Regelungen zu beachten Die...
Diese Norm gibt eine Übersicht über Steckverbinder und Steckvorrichtungen, die in den VGNormen der Bundeswehr veröffentlicht sind. Die bei Neuentwicklung von Geräten zu verwendenden Steckverbinder und Steckvorrichtungen sowie deren zugelassene Hersteller sind in VG 95212 enthalten.
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) Surveillance Service. This system provides enhanced surveillance functionalities, as well as a display to controllers with accurate and unambiguous identity and position information for mobiles...
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) airport safety support service. This service is based on the A-SMGCS surveillance service (as specified in ETSI EN 303 213-1 [3]) and provides safety net functionalities to controllers with...
The present document is applicable to the Advanced Surface Movement Guidance and Control System (A-SMGCS) Routing Service. This service is based on the A-SMGCS surveillance service as specified in ETSI EN 303 213-1 [3] and generates individual routes for mobiles based on the trajectory start and...
The present document specifies technical characteristics and methods of measurements for monostatic X-band radar sensors intended for the surveillance of airspace traffic with the following characteristics: • Operating in the frequency range 8 500 MHz to 10 000 MHz utilizing modulated pulses. • The...
The present document is applicable to Advanced Surface Movement Guidance and Control Systems (A-SMGCS) Level 2. This system provides enhanced surveillance functionalities such as advanced monitoring and alerting functions. The present document provides a European Standard for Air Navigation Service...
The present document is applicable to Advanced Surface Movement Guidance and Control System (A-SMGCS) Level 1. This system provides enhanced surveillance functionalities, as well as a display to controllers with accurate and unambiguous identity and position information on the entire manoeuvring...
The present document applies to VDB ground-air digital broadcast using Differential Eight Phase Shift Keying (D8PSK) of Ground-Based Augmentation System GBAS, intended for channel increments of 25 kHz. The VDB system provides data broadcast from ground based to aircraft systems, operating in the...