loading
ARP7446 - Vacuum Gauge Calibration
March 6, 2019 - SAE International

This SAE Aerospace Recommended Practice (ARP) addresses the general procedure for the best practices for minimizing uncertainty when calibrating thermal conductivity and cold cathode vacuum gauges, which includes the vacuum sensor(s) and accompanying electronics necessary for a...

BS 1780 - Bourdon Tube Pressure and Vacuum Gauges
March 29, 1985 - BSI

Specifies requirements for indicating pressure gauges, vacuum gauges and compound gauges of the bourdon tube type (with C, helical or spiral tube forms) from 50 mm to 30 mm nominal size with ranges up to 1000 bar (100 MPa). See also BS 5235.

ISO 3567 - Vacuum gauges — Calibration by direct comparison with a reference gauge
December 15, 2011 - ISO

This International Standard specifies the physical, technical and metrological conditions to be fulfilled when calibrations of vacuum gauges are performed by direct comparison with a reference gauge. From the conditions described, the design of an apparatus that can perform...

ISO 27894 - Vacuum technology - Vacuum gauges - Specifications for hot cathode ionization gauges
December 15, 2009 - ISO

This International Standard defines terms relating to hot cathode ionization vacuum gauges, and specifies which parameters are given by manufacturers of hot cathode ionization gauges and which measurement uncertainties have to be considered when operating these gauges....

JIS Z 8750 - Methods of calibration for vacuum gauges
March 20, 2009 - JSA
A description is not available for this item.
ISO 3529-3 - Vacuum technology - Vocabulary - Part 3: Total and partial pressure vacuum gauges
April 15, 2014 - ISO

This part of ISO 3529 gives definitions of total and partial pressure vacuum gauges. lt is a continuation of ISO 3529-1, which defines general terms used in vacuum technology, and of ISO 3529-2, which gives definitions of vacuum pumps and related terms. The terms for...

ISO DIS 3529-3 - VACUUM TECHNOLOGY - VOCABULARY - PART 3: VACUUM GAUGES
ISO
A description is not available for this item.
ISO FDIS 3529-3 - VACUUM TECHNOLOGY - VOCABULARY - PART 3: VACUUM GAUGES
ISO
A description is not available for this item.
SAA AS 1349 - BOURDON TUBE PRESSURE AND VACUUM GAUGES
SAI
A description is not available for this item.
ISO 19685 - Vacuum Technology - Vacuum Gauges - Specifications, calibration and measurement uncertainties for Pirani gauges
September 1, 2017 - ISO

This document identifies parameters of Pirani gauges, their calibration procedure, and describes measurement uncertainties to be considered when operating these gauges. This document applies to Pirani vacuum gauges operating over a pressure range of 0,01 Pa to 150 kPa....

ISO 27893 - Vacuum technology — Vacuum gauges — Evaluation of the uncertainties of results of calibrations by direct comparison with a reference gauge
August 15, 2011 - ISO

This International Standard gives guidelines for the determination and reporting of measurement uncertainties arising during vacuum gauge calibration by direct comparison with a reference gauge carried out in accordance with ISO/TS 3567. This International Standard describes...

ISO TS 27893 - Vacuum technology — Vacuum gauges — Evaluation of the uncertainties of results of calibrations by direct comparison with a reference gauge
February 1, 2009 - ISO

This Technical Specification gives guidelines for the determination and reporting of measurement uncertainties arising during vacuum gauge calibration by direct comparison with a reference gauge in accordance with ISO/TS 3567. It describes methods for uniform reporting of...

BS ISO 3567 - Vacuum gauges - Calibration by direct comparison with a reference gauge
January 31, 2012 - BSI
A description is not available for this item.
ISO TS 3567 - Vacuum gauges - Calibration by direct comparison with a reference gauge
August 1, 2005 - ISO
A description is not available for this item.
JIS Z 8126-3 - Vacuum technology - Vocabulary - Part 3: Vacuum gauges and related terms
October 22, 2018 - JSA
A description is not available for this item.
Advertisement