This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...
ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. ISO 5210:2017 specifies: - flange dimensions...
This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...
This standard covers the development of specifications, minimum design requirements and sizing criteria for electric actuators. This standard is not intended to address the range of compact, light duty low torque electric actuators typically rated for less than 5.65 Nm (50 in-lbs),...
Equipment included in scope This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular safety...
Equipment included in scope This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular safety...
This clause of Part 1 is applicable, except as follows: 1.1 Scope 1.1.1 Equipment included in scope Replacement of the text by the following paragraphs: This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be...
This standard provides basic requirements for mechanical integrity, selection and sizing of gas over oil actuators, both rotary and linear, provided in double and single acting designs. Actuators for rotary applications may include scotch yoke type, rotary vane type, or helical spline...
This standard provides general requirements for the development of specifications for pneumatic scotch yoke actuators. This document applies to actuators with a maximum allowable operating pressure (MAOP) of 250 psig with a compressed gas (i.e., instrument air). Purpose The purpose of...
This European Standard provides requirements for metallic mounting kits for part-turn on-off valves and actuator attachments to enable safe and reliable operation. It includes all components transmitting torques from actuators to valves with a maximum flange torque up to...
This standard covers combination fill valve and hydraulic actuated flush valve intended for use in gravity type water closets and specifies requirements for materials, physical characteristics, performance testing, and markings.
This standard provides requirements for the specification of self contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning and continuous modulating duties. Self contained electro-hydraulic...
This document defines specific terms and definitions used for industrial valve actuators not included in EN 736-2 and EN 736-3.
This practice provides guidance in the selection of manual and power-actuated valve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuated valve operators, on the other hand,...
This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular safety requirements for general...