- Trained on our vast library of engineering resources.
loading
ASTM F704-81(2022) - Standard Practice for Selecting Bolting Lengths for Piping System Flanged Joints
October 1, 2022 - ASTM International

This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints. This specification presents tables of bolting lengths for different steel flanged joints.

ASTM A193/A193M-23 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
March 1, 2023 - ASTM International

1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...

ASTM A320/A320M-22a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
November 1, 2022 - ASTM International

This specification covers alloy steel bolting materials for pressure vessels, valves, flanges, and fittings for low-temperature service. Each alloy shall conform to the prescribed chemical composition requirements. The material, as represented by the tension specimens, shall conform...

ASTM A193/A193M-22a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
November 1, 2022 - ASTM International

1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...

ASTM A193/A193M-22 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
September 1, 2022 - ASTM International

1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...

ASTM A320/A320M-22 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
May 1, 2022 - ASTM International

This specification covers alloy steel bolting materials for pressure vessels, valves, flanges, and fittings for low-temperature service. Each alloy shall conform to the prescribed chemical composition requirements. The material, as represented by the tension specimens, shall conform...

ASTM A320/A320M-21a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
March 1, 2021 - ASTM International

1.1 This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed...

ASTM A320/A320M-21 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
January 1, 2021 - ASTM International

1.1 This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed...

ASTM A540/A540M-15(2021) - Standard Specification for Alloy-Steel Bolting for Special Applications
September 1, 2021 - ASTM International

This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications under any of the following individual product specifications. This specification covers regular and special-quality alloy steel...

ASTM A320/A320M - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
March 1, 2021 - ASTM

This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed by...

ASTM A193/A193M-20 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
May 15, 2020 - ASTM International

1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...

ASTM A193/A193M - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
May 15, 2020 - ASTM

This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition of...

ASTM A193/A193M-19 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
November 1, 2019 - ASTM International

1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...

ASTM F704-81(2018)e1 - Standard Practice for Selecting Bolting Lengths for Piping System Flanged Joints
September 1, 2018 - ASTM International

This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints. This specification presents tables of bolting lengths for different steel flanged joints.

ASTM A320/A320M-18 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
June 1, 2018 - ASTM International

1.1 This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed...

ASTM A320/A320M-17b - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
October 1, 2017 - ASTM International

1.1 This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed...

ASTM A193/A193M-17 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
November 15, 2017 - ASTM International

1.1 This specification2 covers alloy and stainless steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for high temperature or high pressure service, or other special purpose applications. See Specification A962/A962M for the definition...

ASTM A320/A320M-17a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
May 1, 2017 - ASTM International

1.1 This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed...

ASTM A453/A453M-17 - Standard Specification for High-Temperature Bolting, with Expansion Coefficients Comparable to Austenitic Stainless Steels
May 1, 2017 - ASTM International

1.1 This specification2 covers five grades of bolting materials with twelve classes of yield strength ranging from 50 to 120 ksi [345 to 827 MPa] for use in high-temperature service for bolting components, such as bolts, screws, nuts, or studs, for pressure vessel and valve flanges....

ASTM A320/A320M-17 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
March 15, 2017 - ASTM International

1.1 This specification2 covers alloy steel bolting materials and bolting components for pressure vessels, valves, flanges, and fittings for low-temperature service. See Specification A962/A962M for the definition of bolting. The bars shall be hot-wrought and may be further processed...

Advertisement