loading
FORD CX9 - FLAT BELT CONVEYORS
June 1, 1992 - FORD

1. SCOPE: This standard covers flat belt conveyors used for moving containers and parts.

BS 2890 - Troughed belt conveyors
June 30, 1989 - BSI

Design and dimensions of conveyors fitted with rubber or plastic belting with textile reinforcement carrying loose bulk materials and having a maximum belt speed of 5 m/s.

GB/T 10595 ENGLISH - BELT CONVEYORS
ANSI
A description is not available for this item.
JIS B 8803 - Rollers for Belt Conveyor
March 20, 2008 - JSA
A description is not available for this item.
The Belt Conveyor A Concise Basic Course
September 27, 2020 - CRC

This book describes all parts of belt conveyors, their functions and different types presented one after the other with necessary illustrations covering all the basic aspects so that the reader can obtain an overall understanding of their operation and implementation within the field...

BS 8438 - Troughed belt conveyors - Specification
January 29, 2004 - BSI
A description is not available for this item.
JIS B 8808 - Portable Belt Conveyors
November 1, 1995 - JSA
A description is not available for this item.
JIS B 8814 - Pulleys for Belt Conveyors
May 1, 1992 - JSA
A description is not available for this item.
BS 4531 - Specification for Portable and mobile troughed belt conveyors
May 30, 1986 - BSI

Dimensional requirements for belting and pulleys for portable and mobile troughed belt conveyors together with requirements for ancillary items. A formula for calculating the belt carrying capacity is given as an appendix.

VDI 3605 - Belt conveyor for bulk material - Cleaning devices
August 1, 2012 - DIN
A description is not available for this item.
DIN 22101 - Continuous conveyors - Belt conveyors for loose bulk materials - Basis for calculation and dimensioning
December 1, 2011 - DIN

This standard is applicable to belt conveyor installations for conveying bulk materials, and contains the principles relating to their design. The standard makes it possible to specify essential requirements applicable to major belt conveyor components such as drives,...

SNZ AS/NZS 4024.3611 - Safety of machinery Part 3611: Conveyors-Belt conveyors for bulk materials handling
August 21, 2015 - SNZ

This Standard sets out minimum lifecycle safety requirements for belt conveyors for bulk materials handling, which are in addition to the general requirements of AS/NZS 4024.3610. It also contains requirements for systems comprising multiple conveyors and is intended to be used...

ACI 304.4R - Guide to Placing Concrete with Belt Conveyors
April 1, 2020 - ACI
A description is not available for this item.
VDI 3604 - Belt conveyors for bulk material - Transfer equipment
March 1, 2009 - DIN
A description is not available for this item.
VDI 3623 - German Language - METAL SEPARATORS IN BELT CONVEYORS
DIN
A description is not available for this item.
CEMA CONVEYORS - BELT CONVEYORS FOR BULK MATERIALS (2ND PRINTING)
CEMA
A description is not available for this item.
BS 7300 - Code of Practice for Safeguarding of the Hazard Points on Troughed Belt Conveyors
June 30, 1990 - BSI

Recommendation on the means of safeguarding persons from injury by use of safeguards, by protection from hazards due to necessary access to troughed belt conveyors to BS 2890 and BS 4531 and by recommendation for emergency stopping and restarting.

ISO 433 - Conveyor Belts - Marking
October 1, 2017 - ISO

This document specifies the marking of conveyor belts, i.e. - the indications to be marked; - the dimensions of the marks; - the position of the marks. This document does not apply to light conveyor belts as described in ISO 21183-1.

NSF 3-A 14159-3 - Hygiene Requirements for the Design of Mechanical Belt Conveyors Used in Meat and Poultry Processing
March 19, 2019 - NSF

This NSF/ANSI/3A Standard applies to exposed product mechanical belt conveyors, either singularly or as a component of equipment, intended for use in the slaughter, processing, and packaging of meat and poultry products. Purpose This NSF/ANSI/3A Standard establishes minimum food...

DS/ISO 20238 - Conveyor belts – Drum friction testing
March 4, 2019 - DS

ISO 20238:2018 specifies a method of testing to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary, under a given tension, in surface contact around a rotating driven steel drum. ISO 20238:2018 describes means of varying the conveyor...

Advertisement