This standard sets out the requirements for the design and installation and coverage of VSS and equipment on Network Rail's infrastructure i.e. stations, station car parks depots and lineside. This standard does not define any requirements for the design and installation of Driver Only Operation...
3.1 The video surveillance system safeguards various areas considered critical to operations. The surveillance system uses cameras capable of capturing images and videos that can be compressed, stored, or sent over communication networks. The main...
The video surveillance system is a telecommunication system focusing on video (and audio) application technology, which is used to remotely capture multimedia (such as audio, video, image and various alarm signals), and present them to end users in a...
This guide covers the recommended video surveillance system for protecting resin cannabis, resin cannabis products, resin cannabis waste, currency, people, property, and assets. Units-The values stated in inch-pound units are to be regarded as the standard. The values given in...
This Recommendation specifies in detail signalling and relevant protocols of a video surveillance system (VSS) based on the functional architecture specified in [ITU-T H.626V2].
This Part of IEC 62676 specifies physical, electrical and software interface (non-IP) specifications of analog and digital video interface in video surveillance systems (so far called CCTV) applications. Video interfaces are used both for connection and...
The book reviews developments in the following fields: distributed video surveillance system; system design; distributed database for effective management and evaluation of CCTV system; distributed domestic surveillance system; general-purpose...
This part of IEC 62676 gives recommendations and requirements for the selection, planning, installation, commissioning, maintaining and testing video surveillance systems (VSS) comprising of image capture device(s), interconnection(s) and image handling device(s), for use in...
This part of IEC 62676 specifies the minimum requirements and gives recommendations for Video Surveillance Systems (VSS), so far called CCTV, installed for security applications. This Standard specifies the minimum performance requirements and functional requirements to be...
This part of IEC 62676 introduces an IP network interface for devices in surveillance applications. This International Standard specifies a network protocol for the full interoperability of video devices. On top of the basic layers protocols are defined to accomplish the full...
This Part of IEC 62676 specifies physical, electrical and software interface (non-IP) specifications of analog and digital video interface in video surveillance systems (so far called CCTV) applications. Video interfaces are used both for connection and...
This Part of IEC 62676 specifies physical, electrical and software interface (non-IP) specifications of analog and digital video interface in video surveillance systems (so far called CCTV) applications. Video interfaces are used both for connection and...
The ISO 30137 series is applicable to the use of biometrics in VSS (also known as Closed Circuit Television or CCTV systems) for a number of scenarios, including real-time operation against watchlists and in post event analysis of video data. In most cases, the biometric mode of...
This part of IEC 62676 introduces general requirements on video transmission. This standard covers the general requirements for video transmissions on performance, security and conformance to basic IP connectivity, based on available, well-known, international standards. Clauses 4 and...
The ISO 30137 series is applicable to the use of biometrics in VSS (also known as Closed Circuit Television or CCTV systems) for a number of scenarios, including real-time operation against watchlists and in post event analysis of video data. In most cases, the biometric mode of...