loading
AS54381-3 - AS54381-390 Nut, Self Locking, Extended Washer, Double Hexagon - For Use with Impedance Type Bolts
November 17, 2023 - SAE Industry Technologies Consortia

Scope is unavailable.

ASTM B103/B103M-23 - Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
October 1, 2023 - ASTM International

1.1 This specification covers the requirements for copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar for general application produced from Copper Alloy UNS Nos. C51000, C51100,...

AS9578A - BOLT, MACHINE - DOUBLE HEXAGON, EXTENDED WASHER HEAD, DRILLED, PD SHANK, UNS S66286, SILVER PLATED, .4375-20UNJF-3A
August 21, 2023 - SAE International
A description is not available for this item.
AS9733C - BOLT, MACHINE-DOUBLE HEXAGON, EXTENDED WASHER HEAD, PD SHANK, CRES UNS S17400, .2500-28 UNJF-3A
July 24, 2023 - SAE International
A description is not available for this item.
AS9706A - SCREW, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, DRILLED, NICKEL ALLOY (UNS N07001), .2500-28 UNJF-3A
June 12, 2023 - SAE International
A description is not available for this item.
AS172201B - WASHER, KEY - SINGLE, BEARING RETAINING, AMS6350 (UNS G41300)
April 21, 2023 - SAE International
A description is not available for this item.
ASTM F957-91(2023) - Standard Specification for Gong, Sound Signaling
May 1, 2023 - ASTM International

This specification covers gongs for use on ships of certain length, as required by International Regulations. The gong cylinder, brackets, clapper rod, "U" bracket, washers, and clapper support pin shall be made of stainless steel. The clapper mass shall be made of cast alloy steel. In...

AS9734C - BOLT, MACHINE-DOUBLE HEXAGON, EXTENDED WASHER HEAD, PD SHANK, CRES AMS5643, .3125-24 UNJF-3A
May 10, 2023 - SAE International
A description is not available for this item.
ASTM F956-91(2023) - Standard Specification for Bell, Cast, Sound Signalling
May 1, 2023 - ASTM International

This specification covers cast sound-signalling bells, together with bulkhead mounting plates for the smaller bells, for use on ships, boats, and other marine craft, for compliance with the rules in the convention on the International Regulations for Preventing Collisions at Sea. Bell bodies,...

ASTM F1099M-18(2023) - Standard Specification for Rat Guards, Ship's (Metric)
May 1, 2023 - ASTM International

This specification covers the materials, dimensions, and assembly of steel and aluminum rat guards intended to prevent rats from boarding ships by way of mooring lines. Rat guards shall be classified into three types, namely: Type I, Type II, and Type III. Type I rat guards shall be made of the...

ASTM A962/A962M-23a - Standard Specification for Common Requirements for Bolting Intended for Use at Any Temperature from Cryogenic to the Creep Range
May 15, 2023 - ASTM International

1.1 This specification covers a group of common requirements that shall apply to carbon, alloy, stainless steel, and nickel alloy bolting under any of the following ASTM Specifications (or under any other ASTM Specifications that invoke this specification or portions thereof): Title of...

AS9732C - BOLT, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, PD SHANK, UNS S17400, .1900-32 UNJF-3A
March 20, 2023 - SAE International
A description is not available for this item.
Advertisement