1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are intended for 100 psi (0.69 MPa) water service up to and including a...
Updated throughout for this new edition, Water Distribution System Monitoring describes the latest water quality monitoring approaches, techniques, and equipment that will assist water utilities stay in compliance with the "Lead and Copper Rule" as well as address...
This Standard covers chlorinated polyvinylchloride (CPVC) pipe, tubing, and fittings in the following sizes and uses: a) standard dimension ratio 11 (SDR 11), and Schedules 40 and 80 pipe in pipe sizes whose dimension ratio does not exceed 11, for use in hot- and cold-water...
This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are intended for 100 psi (0.69 MPa) water service up to and including a maximum...
This specification is applicable to all Water Distribution Systems owned and operated by Railtrack. Purpose This specification states the minimum maintenance periodic requirements for Water Distribution Systems. This Specification forms part of and shall be...
This specification covers requirements, test methods, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to a certain temperature....
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are intended for 100 psi (0.69 MPa) water service up to and including a...
Description Devices covered by this standard are self-contained, direct acting, single diaphragm types. Devices shall be permitted to have an integral strainer, separate strainer connected to the valve inlet, or be without strainer. Devices shall be permitted to be with or without an integral...
This specification covers requirements, test methods, assembly, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to and including...
This specification covers requirements, test methods, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to a certain temperature....
This standard is for water heaters that control the outlet temperature to specific limits and are installed within a hot water distribution system but not at point-of-use. Description The water heater shall consist of a heat exchanger, a cold water inlet...
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene tubing as a system. Systems are intended for 100 psi (0.69 MPa) water service up to and including a maximum...
This specification covers the requirements for polyethylene of raised temperature (PE-RT) plastic hot- and cold-water tubing and distribution systems components made in one standard dimension ratio and intended for specified water service pressures and maximum working...
This specification is applicable to all water distribution systems which are owned and operated by Network Rail. Purpose This specification states the minimum maintenance periodic requirements for water distribution systems.
1.1 This specification covers requirements, test methods, and marking requirements for crosslinked polyethylene (PEX) tubing with a polymeric oxygen barrier layer, made in one standard dimension ratio (SDR 9), and distribution system components intended for hydronic heating and...
This specification covers requirements, test methods, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to a certain temperature....
This specification covers requirements, test methods, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to a certain temperature....
This specification covers requirements, test methods, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to a certain temperature....
This specification covers requirements, test methods, and methods of marking for chlorinated poly(vinyl chloride) plastic hot- and cold-water distribution system components made in one standard dimension ratio and intended for water service up to a certain temperature....
1.1 This specification establishes requirements for polyethylene of raised temperature (PE-RT) plastic hot- and cold-water tubing and distribution systems components made in one standard dimension ratio and intended for 100 psig (6.9 bar) water service up to and...