This standard specifies requirements for the enamelling of steel tanks (including fittings) and for cathodic corrosion protection on the inside of the tank.
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...
This Standard specifies requirements for the installation of electric storage tank and heat pump water heaters intended for use in residential premises. This Standard applies to (a) electric storage tank water heaters with (i) volumes of 50-454 L (13-120 US gal);...
This test method is intended to apply to Indirect-Fired Water Heaters designed for installation with a hot water boiler or some other external source of heated water. This standard is limited to Indirect-Fired Water Heaters having a total volume...
This Standard applies to cord-connected electric heater systems intended for use with the mattresses of household water beds and designed for use in accordance with the Rules of the Canadian Electrical Code, Part I, on supply circuits having a nominal voltage of 120 V. This Standard...
Approximately half of water heaters sold in the U.S. and Canada for residential applications are natural gas fired storage water heaters, and for these products the maximum steady state thermal efficiency of available products is approximately 96%, with transient rated...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The standard shall define the Design Validation (DV), Production Validation (PV),...
This Practice provides minimum technical requirements for the process and mechanical design, materials, fabrication, inspection, and testing of electric immersion process heaters and associated controls, including thyristor control panels. This Practice applies to electric immersion process...
This Standard sets out requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the installation from, and including, the valve(s) on the cold water...