This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated...
This part of ISO 4064 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. This part of ISO...
This part of ISO 4064 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporated devices which indicate the integrated volume. This part of ISO...
This standard describes the various classes of cold-water turbine meters in sizes ¾ in. (20 mm) through 20 in. (500 mm) for water supply customer service, mainline metering, and custody transfer of water among purveyors, and the materials and workmanship employed...
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated...
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R 49‑1:2013. OIML Certificates of Conformity can be issued for water...
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R 49‑1:2013. OIML Certificates of Conformity can be issued for water...
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated...
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing og water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R 49-1:2013. OIML Certificates of Conformity can be issued for water...
This part of ISO 4064 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. This part of ISO...
This part of ISO 4064|OIML R 49 specifies a test report format to be used in conjunction with ISO 4064‑1|OIML R 49‑1 and ISO 4064‑2|OIML R 49‑2 for water meters for cold potable water and hot water.
This document applies to water meters intended for residential, commercial, light industrial and industrial use, and specifies the requirements and certification procedures for water meters, irrespective of the design technologies used to meter the actual volume...
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated...
This International Standard specifies the minimum communication requirements for water meters which have the capability to exchange or provide data by means of an electronic interface. This International Standard only specifies the interface conditions present at the electrical and...
This document applies to water meters intended for residential, commercial, light industrial and industrial use, and specifies the test parameters and the test methods for water meters, irrespective of the design technologies, as specified in EN 14154-1:2005+A2, used to...
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R 49‑1:2013. OIML Certificates of Conformity can be issued for water...
The part of ISO 4064 specifies technical characteristics and pressure los requirements for meters for cold potable water and hot water. It applies to water meters which can withstand: a) a maximum admissible pressure (MAP) equal to at least 1 MPA 1) [0,6 MPa for...