This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
This standard describes cold-water multijet meters in sizes 5/8 in. (15 mm) through 2 in. (50 mm) for water utilities' customer service and the materials and workmanship employed in their fabrication. These meters register by recording the revolutions of a rotor set in...
This standard describes the various types and classes of cold-water singlejet meters in sizes 5/8 in. (15 mm) through 6 in. (150 mm) for water utilities' customer service and the materials and workmanship employed in their fabrication. These meters register by recording...
This standard describes the various types and classes of cold-water compound-type meters in sizes 2 in. (50 mm) through 8 in. (200 mm), and the materials and workmanship used in their fabrication. Compound meters shall consist of a combination of a turbine-type mainline...
This standard describes the various types and classes of cold-water fire-service type meters in sizes 3 in. (80 mm)* through 10 in. (250 mm), and the materials and workmanship used in their fabrication. A fire-service meter shall consist of one of the following: A. A...
This standard describes the various types and classes of cold-water displacement meters with plastic main cases, in sizes ½ in. (13 mm) through 1 in. (25 mm), for water utility customer service, and the materials and workmanship employed in their fabrication. The displacement...
This standard describes the various types and classes of cold-water displacement meters with metal alloy main cases, in sizes ½ in. (13 mm) through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The displacement meters described, known as...
This standard describes two performance classes of potable cold-water meters of the electromagnetic and ultrasonic type, in sizes 1/2 in. (13 mm) through 20 in. (500 mm), for revenue applications, and the materials and workmanship employed in their fabrication. Type I. This type...
NOTE: This specification covers the requirements for installation of water meters (16 mm x 19 mm, 25 mm, 38 mm and 50 mm 5/8-inch x 3/4-inch, 1-inch, 1-1/2-inch, and 2-inch Displacement Meters; 50 mm, 75 mm, 100 mm, and 150 mm 2-inch, 3-inch, 4-inch, and 6-inch Compound...
This standard describes cold-water fluidic-oscillator meters with brass main cases in sizes ½ in. (13 mm)* through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The basis for volume measurement is a transducer element that senses and utilizes fluidic...
This standard describes cold-water meters used for residential fire sprinkler applications that meet the requirements of NFPA* 13D in one- and two-family dwellings and manufactured homes, in sizes ¾ in. (20 mm) through 2 in. (50 mm), and the materials and workmanship employed in their...
This European Standard specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD) and in response to EU/EFTA Mandate M/441 EN. These AFDs are to be considered...
This document applies to water meters intended for residential, commercial, light industrial and industrial use, and specifies the requirements and certification procedures for water meters, irrespective of the design technologies used to meter the actual volume...