loading
HI WATER TREATMENT PLANT - Water Treatment Plant Pumps: Guidelines For Selection, Application, And Operation
January 1, 2017 - HI/HYDRAUL
A description is not available for this item.
SWRI WATER REPELLANT - CLEAR WATER REPELLENT FOR MASONRY
January 1, 1994 - SWRI

This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.

WATER TREATMENT PLANT - WATER TREATMENT PLANT DESIGN
AWWA
A description is not available for this item.
NSF WATER ADDITIVE SET - DRINKING WATER ADDITIVE SET - STANDARDS 60 AND 61
NSF
A description is not available for this item.
AWWA STORAGE SET - AWWA STORAGE SET
AWWA
A description is not available for this item.
AWWA C652 - Disinfection of Water-Storage Facilities
October 28, 2019 - AWWA

This standard for disinfection of water-storage facilities describes materials, facility preparation, application of disinfectant to interior surfaces of facilities, and sampling and testing for the presence of coliform bacteria, chlorine residual, and acceptable aesthetic...

AWWA D102 - Coating Steel Water- Storage Tanks
June 11, 2017 - AWWA

This standard describes coating systems for coating and recoating the inside and outside surfaces of steel tanks used for potable water storage in water supply service. Coating systems for new bolted steel tanks are not described in this standard (see ANSI/AWWA D103). Purpose...

DS/EN 15332 - Heating boilers – Energy assessment of hot water storage tanks
October 29, 2019 - DS

This document specifies a method for the energy assessment of domestic/sanitary hot water storage tanks of up to 2 000 l. Whilst this document does not cover water heaters intended primarily for direct heating, it does allow the provision of electric heating elements for...

AWWA D106 - Sacrificial Anode Cathodic Protection Systems for the Interior Submerged Surfaces of Steel Water Storage Tanks
April 20, 2020 - AWWA

This standard describes sacrificial anode cathodic protection systems intended to minimize corrosion of interior submerged surfaces of steel water storage tanks. This standard does not describe automatically or manually controlled impressed current systems. Purpose The purpose of this...

AWWA D108 - Aluminum Dome Roofs for Water Storage Facilities
June 7, 2019 - AWWA

This standard establishes minimum criteria for the design, fabrication, and erection of structurally supported aluminum dome roofs. Aluminum dome roofs can be used on any size tank erected in accordance with AWWA standards. When this standard is specified, in the case of conflict between this...

NACE SP0196 - Galvanic Anode Cathodic Protection of Internal Submerged Surfaces of Steel Water Storage Tanks
September 8, 2020 - NACE

General This standard presents standard practices for using galvanic anodes to apply CP to the internal submerged surfaces of steel tanks used for the storage of potable and reclaimed water, drinking water, irrigation water, and fire protection water. Appendix A...

AWWA 20831 - Cathodic Protection for Steel Water Storage Tanks
January 1, 2017 - AWWA

Introduction As early as 1943, an AWWA technical committee concluded it was necessary to control corrosion of submerged surfaces inside water tanks. At that time, cathodic protection was identified as an effective way to prevent leaks. It wasn't until the 1970s, however, when practical...

AWWA M42 - Steel Water-Storage Tanks
January 1, 2013 - AWWA

M42 will help you make sure you build the storage facility you need in the right place and at the right price. This official AWWA Manual of Water Supply Practices is a complete reference on steel water-storage tanks for potable water. M42 is intended to serve as a...

AWWA D103 - Factory-Coated Bolted Carbon Steel Tanks for Water Storage
June 7, 2019 - AWWA

The purpose of this standard is to provide minimum requirements for the design, construction, inspection, and testing of new cylindrical, factory-coated, bolted carbon steel tanks for the storage of water. This standard is only applicable to tanks with a base elevation substantially...

Advertisement