This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
This standard describes coating systems for coating and recoating the inside and outside surfaces of steel tanks used for potable water storage in water supply service. Coating systems for new bolted steel tanks are not described in this standard (see ANSI/AWWA...
This document specifies a method for the energy assessment of domestic/sanitary hot water storage tanks of up to 2 000 l. Whilst this document does not cover water heaters intended primarily for direct heating, it does allow the provision of electric heating elements for...
M42 will help you make sure you build the storage facility you need in the right place and at the right price. This official AWWA Manual of Water Supply Practices is a complete reference on steel water-storage tanks for potable water. M42 is intended to...
Introduction As early as 1943, an AWWA technical committee concluded it was necessary to control corrosion of submerged surfaces inside water tanks. At that time, cathodic protection was identified as an effective way to prevent leaks. It wasn't until the 1970s, however, when...
This standard describes sacrificial anode cathodic protection systems intended to minimize corrosion of interior submerged surfaces of steel water storage tanks. This standard does not describe automatically or manually controlled impressed current systems. Purpose The purpose...
General This standard presents standard practices for using galvanic anodes to apply CP to the internal submerged surfaces of steel tanks used for the storage of potable and reclaimed water, drinking water, irrigation water, and fire protection water....
1.1 This specification includes requirements for mixing rooms where paste and mortar specimens are prepared; and for moist cabinets, moist rooms, and water storage tanks where paste, mortar, and concrete specimens are stored. 1.2 The values stated in SI units are to be regarded...
General This standard presents recommended practices for applying ICCP to the internal submerged surfaces of steel tanks used for the storage of potable and reclaimed water, drinking water, irrigation water and fire protection water (natural waters). These...
This standard describes automatically controlled, impressed-current cathodic protection systems intended to minimize corrosion of interior submerged surfaces of steel water storage tanks and 30-in. (750-mm) diameter and larger wet risers of elevated tanks. This standard...