loading
HI WATER TREATMENT PLANT - Water Treatment Plant Pumps: Guidelines For Selection, Application, And Operation
January 1, 2017 - HI/HYDRAUL
A description is not available for this item.
SWRI WATER REPELLANT - CLEAR WATER REPELLENT FOR MASONRY
January 1, 1994 - SWRI

This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.

WATER TREATMENT PLANT - WATER TREATMENT PLANT DESIGN
AWWA
A description is not available for this item.
NSF WATER ADDITIVE SET - DRINKING WATER ADDITIVE SET - STANDARDS 60 AND 61
NSF
A description is not available for this item.
AWWA TANK SET - AWWA TANK SET
AWWA
A description is not available for this item.
AMS1541D - Cleaner, Fuel Drop Tank Water Soluble
May 22, 2023 - SAE International

This specification covers a water-soluble, oil-dispersing cleaner in the form of a liquid.

AWWA D115 - Tendon-Prestressed Concrete Water Tanks
January 14, 2017 - AWWA

Background. The New England Water Works Association (NEWWA) established a committee in 1958 to prepare a standard for the design and construction of circular prestressed-concrete water storage tanks. The committee submitted a suggested specification covering wire-wound...

DS/EN 15332 - Heating boilers – Energy assessment of hot water storage tanks
October 29, 2019 - DS

This document specifies a method for the energy assessment of domestic/sanitary hot water storage tanks of up to 2 000 l. Whilst this document does not cover water heaters intended primarily for direct heating, it does allow the provision of electric heating elements for...

AWWA D102 - Coating Steel Water- Storage Tanks
June 11, 2017 - AWWA

This standard describes coating systems for coating and recoating the inside and outside surfaces of steel tanks used for potable water storage in water supply service. Coating systems for new bolted steel tanks are not described in this standard (see ANSI/AWWA D103)....

CSA C22.2 NO 110 - Electric storage-tank water heaters
January 1, 2019 - CSA

This Standard applies to both cord-connected and permanently connected storage-tank water heaters*, having tanks less than 610 mm inside diameter, for use on nominal system voltages of 600 V and less, and designed to be used in nonhazardous household and commercial locations in...

UFGS-09 97 13.16 - INTERIOR COATING OF WELDED STEEL WATER TANKS
May 1, 2011 - NAVY

NOTE: This guide specification covers the requirements for polyamide epoxy coating system for interior of newly constructed Navy and Air force water tanks, potable and non-potable, where shop applied coatings are not being considered.

AWWA D106 - Sacrificial Anode Cathodic Protection Systems for the Interior Submerged Surfaces of Steel Water Storage Tanks
April 20, 2020 - AWWA

This standard describes sacrificial anode cathodic protection systems intended to minimize corrosion of interior submerged surfaces of steel water storage tanks. This standard does not describe automatically or manually controlled impressed current systems. Purpose The purpose of this...

NACE SP0196 - Galvanic Anode Cathodic Protection of Internal Submerged Surfaces of Steel Water Storage Tanks
September 8, 2020 - NACE

General This standard presents standard practices for using galvanic anodes to apply CP to the internal submerged surfaces of steel tanks used for the storage of potable and reclaimed water, drinking water, irrigation water, and fire protection water. Appendix A...

CSA B125.12 - Anti-siphon fill valves for water closet tanks
January 1, 2020 - CSA

This Standard covers anti-siphon fill valves intended to be installed in water closet tanks. Note: In this Standard, anti-siphon fill valves are also referred to as "devices". In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...

ASME A112.1002 - Anti-siphon fill valves for water closet tanks
January 1, 2020 - ASME

This Standard covers anti-siphon fill valves intended to be installed in water closet tanks. Note: In this Standard, anti-siphon fill valves are also referred to as "devices". In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...

ASSE 1002 - Anti-Siphon Fill Valves for Water Closet Tanks
January 1, 2020 - ASSE

This Standard covers anti-siphon fill valves intended to be installed in water closet tanks. Note: In this Standard, anti-siphon fill valves are also referred to as "devices". In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to...

ASTM C511-21 - Standard Specification for Mixing Rooms, Moist Cabinets, Moist Rooms, and Water Storage Tanks Used in the Testing of Hydraulic Cements and Concretes
December 1, 2021 - ASTM International

1.1 This specification includes requirements for mixing rooms where paste and mortar specimens are prepared; and for moist cabinets, moist rooms, and water storage tanks where paste, mortar, and concrete specimens are stored. 1.2 The values stated in SI units are to be regarded as...

AWWA 20831 - Cathodic Protection for Steel Water Storage Tanks
January 1, 2017 - AWWA

Introduction As early as 1943, an AWWA technical committee concluded it was necessary to control corrosion of submerged surfaces inside water tanks. At that time, cathodic protection was identified as an effective way to prevent leaks. It wasn't until the 1970s, however, when...

Advertisement