loading
NR BRS-ST 82/25 - Balance Weight, Lifting Barrier (Auto) MK II B
December 12, 1975 - NR
A description is not available for this item.
NR BRS-ST 82/24 - Balance Weight Lifting Barrier (Auto) MK II B
December 16, 1966 - NR
A description is not available for this item.
NR BRS-ST 82/23 - Bias Weight Lifting Barrier (Auto) MK II B
NR
A description is not available for this item.
ASTM F3266-23 - Standard Guide for Training for Remote Pilot in Command of Unmanned Aircraft Systems (UAS) Endorsement
July 1, 2023 - ASTM International

1.1 This guide is intended for two distinct readers: educators who wish to develop curricula and training courses and individual pilots wishing to raise their knowledge level for particular flight operations. The guide describes the knowledge, skills, and abilities required to safely operate...

ASTM D8114-23 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
July 1, 2023 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...

ASTM D6787/D6787M-02(2023) - Standard Specification for Repositionable Note Pad
March 15, 2023 - ASTM International

This specification covers pads of repositionable, colored, note paper. Each sheet has a strip of pressure-sensitive adhesive on the back side. A hand-operated steel roller shall be used in the manufacture of the pads and a cylindrical mandrel shall be used for flagging test of the pads. A minimum...

ASTM F1166-23 - Standard Practice for Human Engineering Design for Marine Systems, Equipment, and Facilities
January 1, 2023 - ASTM International

1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...

ASTM D3953-15(2022) - Standard Specification for Strapping, Flat Steel and Seals
October 1, 2022 - ASTM International

This specification covers flat steel strapping and seals intended for use in closing, reinforcing, bundling articles for shipment, unitizing, palletizing, and bracing for carloading, truckloading, lifting, and lashing. This specification does not include specialty-type strapping as developed...

ASTM F1166-22 - Standard Practice for Human Engineering Design for Marine Systems, Equipment, and Facilities
September 1, 2022 - ASTM International

1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...

ASTM D8114-22a - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
September 1, 2022 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...

ASTM E1975-22 - Standard Specification for Shelter, Electrical, Equipment S-280/G
May 1, 2022 - ASTM International

This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...

ASTM D8114-22 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
April 1, 2022 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...

ASTM D4992-22 - Standard Practice for Evaluation of Rock to be Used for Erosion Control
January 1, 2022 - ASTM International

1.1 This practice covers the evaluation of rock to be used for erosion control. The complexity and extent of this evaluation will be governed by the size and design requirements of the individual project, the quantity and quality of rock required, and the potential risk for property damage or loss...

ASTM D698-12(2021) - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Standard Effort (12,400 ft-lbf/ft3 (600 kN-m/m3))
July 1, 2021 - ASTM International

1.1 These test methods cover laboratory compaction methods used to determine the relationship between molding water content and dry unit weight of soils (compaction curve) compacted in a 4 or 6-in. (101.6 or 152.4-mm) diameter mold with a 5.50-lbf (24.5-N) rammer dropped from a height of 12...

ASTM D1557-12(2021) - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Modified Effort (56,000 ft-lbf/ft3 (2,700 kN-m/m3))
July 1, 2021 - ASTM International

1.1 These test methods cover laboratory compaction methods used to determine the relationship between molding water content and dry unit weight of soils (compaction curve) compacted in a 4- or 6-in. (101.6- or 152.4-mm) diameter mold with a 10.00-lbf. (44.48-N) rammer dropped from a height...

ASTM F1166-21 - Standard Practice for Human Engineering Design for Marine Systems, Equipment, and Facilities
June 15, 2021 - ASTM International

1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...

ASTM E3274-21 - Standard Guide for Management of Investigation-Derived Waste Associated with PFAS
June 1, 2021 - ASTM International

4.1 Perfluoroalkyl and polyfluoroalkyl substances (PFAS) are a family of more than 4700 synthetic organic chemicals. PFAS can withstand high temperatures and survive highly corrosive environments. They are used in the manufacture of coatings, surface treatments, and specialty chemicals in cookware,...

ASTM D8114-21a - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
July 1, 2021 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...

ASTM E1975-21 - Standard Specification for Shelter, Electrical, Equipment S-280/G
April 1, 2021 - ASTM International

This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, rail, and ship, as shelter, electrical equipment S-280/G. Core, adhesive, and sealer materials used in the construction of this item shall be in...

ASTM D8226-21a - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIF Spark Ignition Engine
April 1, 2021 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856?kg or less. The tests are conducted using a specified spark-ignition engine with a...

Advertisement