Introduction and Summary Gasoline marketing in this country has undergone significant changes in the last 15 years. In response to these changes, some dealers and other market participants have called for the enactment of divorcement and open supply legislation at both the state and federal levels....
This commercial item description (CID) covers complete welding torch outfits intended for use in gas tungsten arc welding (GTAW), also commonly referred to as tungsten inert gas (TIG) welding.
This document specifies the characteristics of hot-rolled steel sheet and strip with a thickness up to 12 mm inclusive of the non-alloyed steels listed in Table 1, which are intended for welded gas cylinders in accordance with ISO 4706.
ISO 10225:2013 specifies the gas letter code to be used for marking the equipment for gas welding, cutting and allied processes, when the full name of the gas cannot be used.
This European Standard specifies requirements for sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for the manufacture of welded gas cylinders. The general technical delivery conditions in EN 10021 also apply to products supplied in accordance with this...
This European Standard specifies requirements for sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for the manufacture of welded gas cylinders. The general technical delivery conditions in EN 10021 also apply to products supplied in accordance with this...
This commercial item description (CID) covers gas tungsten arc welding (GTAW) torches, also referred to as tungsten inert gas (TIG) welding torches.
This document defines a vocabulary of terms and definitions specifically related to gas welding equipment. NOTE In addition to terms used in two of the official ISO languages (English and French), this document gives the equivalent terms in German. These are published under the...
This document specifies requirements for the content of welding procedure specifications for gas welding processes. This document is part of a series of standards, details of this series are given in ISO 15607:2003, annex A. Variables listed in this document are those...