loading
ASTM WELDING - ASTM STANDARDS FOR WELDING
ASTM
A description is not available for this item.
API GASOLINE MARKETING - Gasoline Marketing in the 1980s: Structure, Practices, and Public Policy
May 1, 1988 - API

Introduction and Summary Gasoline marketing in this country has undergone significant changes in the last 15 years. In response to these changes, some dealers and other market participants have called for the enactment of divorcement and open supply legislation at both the state and federal levels....

API GASOLINE - GASOLINE
January 1, 1972 - API
A description is not available for this item.
API GASOLINE DISTRIBUTION - API GASOLINE DISTRIBUTION STAGE I MACT WORKSHOP
API
A description is not available for this item.
SEMI GASES - GASES
SEMI
A description is not available for this item.
A-A-55014 - TORCH OUTFITS, WELDING, GAS TUNGSTEN ARC WELDING (GTAW) AND COMPONENT PARTS
April 15, 2020 - NPFC

This commercial item description (CID) covers complete welding torch outfits intended for use in gas tungsten arc welding (GTAW), also commonly referred to as tungsten inert gas (TIG) welding.

ISO 4978 - Steel sheet and strip for welded gas cylinders
August 1, 2018 - ISO

This document specifies the characteristics of hot-rolled steel sheet and strip with a thickness up to 12 mm inclusive of the non-alloyed steels listed in Table 1, which are intended for welded gas cylinders in accordance with ISO 4706.

DS/EN ISO 10225 - Gas welding equipment – Marking for equipment used for gas welding, cutting and allied processes (ISO 10225:2013)
March 9, 2021 - DS

ISO 10225:2013 specifies the gas letter code to be used for marking the equipment for gas welding, cutting and allied processes, when the full name of the gas cannot be used.

DIN EN 10120 - Steel sheet and strip for welded gas cylinders
October 1, 2017 - DIN

This European Standard specifies requirements for sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for the manufacture of welded gas cylinders. The general technical delivery conditions in EN 10021 also apply to products supplied in accordance with this...

DS/EN 10120 - Steel sheet and strip for welded gas cylinders
August 1, 2017 - DS

This European Standard specifies requirements for sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for the manufacture of welded gas cylinders. The general technical delivery conditions in EN 10021 also apply to products supplied in accordance with this...

A-A-51187 - WELDING TORCHES AND COMPONENT PARTS, GAS TUNGSTEN ARC WELDING (GTAW)
April 15, 2020 - NPFC

This commercial item description (CID) covers gas tungsten arc welding (GTAW) torches, also referred to as tungsten inert gas (TIG) welding torches.

BS ISO 4978 - Steel sheet and strip for welded gas cylinders
August 31, 2018 - BSI
A description is not available for this item.
BS EN 10120 - TC - Tracked Changes (Redline) - Steel sheet and strip for welded gas cylinders
February 24, 2020 - BSI
A description is not available for this item.
ISO 15296 - Gas welding equipment - Vocabulary
September 1, 2017 - ISO

This document defines a vocabulary of terms and definitions specifically related to gas welding equipment. NOTE In addition to terms used in two of the official ISO languages (English and French), this document gives the equivalent terms in German. These are published under the...

DS/ISO 15609-2 - Specification and qualification of welding procedures for metallic materials – Welding procedure specification – Part 2: Gas welding
October 7, 2019 - DS

This document specifies requirements for the content of welding procedure specifications for gas welding processes. This document is part of a series of standards, details of this series are given in ISO 15607:2003, annex A. Variables listed in this document are those...

AENOR UNE-EN 10120 ENG - Steel sheet and strip for welded gas cylinders
January 3, 2018 - AENOR
A description is not available for this item.
AENOR UNE-EN 10120 - Steel sheet and strip for welded gas cylinders
January 3, 2018 - AENOR
A description is not available for this item.
Advertisement