This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and temperatures in class designations CL 150 (PN 20) to CL 1500 (PN 260) for nominal sizes from DN 15 (NPS...
This European Standard is applicable to pipelines with a maximum operating pressure (MOP) over 16 bar for the carriage of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 in onland gas infrastructure. This European Standard is also applicable to...
This specification covers the requirements and test procedures for materials, dimensions, hydrostatic burst strength, chemical resistance, peeling strength, adhesion strength, and tensile strength properties for cured-in-place (CIP) pipe liners installed into existing metallic gas pipes for...
This Standard specifies requirements for the classification of gases and gas mixtures used in fusion welding and allied processes including, but not limited to: - gas tungsten arc welding - GTAW; - gas metal arc welding - GMAW; - flux cored arc...
This standard specifies requirements for factory-applied three-layer extruded polypropylene-based coatings, and one- or multi-layered sintered polypropylene-based coatings for the corrosion protection of steel pipes and fittings. The present standard specifies requirements for coatings that are...
This European Standard specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This European Standard is applicable to induction bends...
General Application Coverage This inspection code covers the in-service inspection, repair, alteration, and rerating activities for pressure vessels and the pressure-relieving devices protecting these vessels. This inspection code applies to all hydrocarbon and chemical process vessels that have...
1.1 Purpose This International Standard specifies requirements and gives recommendations for the performance, dimensional and functional interchangeability, design, materials, testing, inspection, welding, marking, handling, storing, shipment, purchasing, repair and remanufacture of wellhead...