loading
ASTM WELDING - ASTM STANDARDS FOR WELDING
ASTM
A description is not available for this item.
JIS WELDING II HDBK - JIS WELDING II Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS WELDING I HDBK - JIS WELDING I Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS WELDING HDBK - welding
January 1, 2002 - JSA
A description is not available for this item.
AMS6459G - Steel, Welding Wire, 1.0Cr - 1.0Mo - 0.12V (0.18 - 0.23C), Vacuum Melted, Environment Controlled Packaging
December 26, 2023 - SAE International

This specification covers a low-alloy steel in the form of welding wire.

NR TEF 3006 - Aluminothermic Welding Installation Form
September 2, 2023 - NR
A description is not available for this item.
AMS6468G - Steel, Welding Wire, 1.0Cr - 10Ni - 3.8Co - 0.45Mo - 0.08V (0.14 - 0.17C), Vacuum Melted, Environment Controlled Packaging
November 10, 2023 - SAE International

This specification covers an alloy steel in the form of welding wire.

AMS5027H - Steel, Welding Wire 1.05Cr - 0.55Ni - 1.0Mo - 0.08V (0.26 - 0.32C) Vacuum Melted, Environment-Controlled Packaging
October 16, 2023 - SAE International

This specification covers a low-alloy steel in the form of welding wire.

NR TEF 3005 - Aluminothermic Welding Worksite Planning Form
September 2, 2023 - NR
A description is not available for this item.
AMS5877C - Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forgings, Rings or Heading 29Fe - 22Cr - 21Ni - 18.5Co - 3.2Mo - 2.8W - 0.78Ta 0.30Al - 0.05La - 0.20N (HS-556) Solution Heat Treated
December 1, 2023 - SAE International

This specification covers a corrosion- and heat-resistant alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.

AMS5838G - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 65Ni - 16Cr - 15Mo - 0.30Al - 0.06La (S)
October 6, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.

AMS5702F - Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1750 °F (954 °C) Solution Heat Treated
December 13, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...

AMS5801H - Cobalt Alloy, Corrosion- and Heat-Resistant, Welding Wire 39Co - 22Cr - 22Ni - 14.5W - 0.07La (188)
September 28, 2023 - SAE International

This specification covers a corrosion- and heat-resistant cobalt alloy in the form of welding wire.

AMS5837H - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 62Ni - 21.5Cr - 9.0Mo - 3.7Cb (Nb) (625)
September 28, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.

AMS5682F - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 78Ni - 20Cr (8020)
November 20, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.

Advertisement