- Trained on our vast library of engineering resources.
loading
ISO 5711 - Tractors and Machinery for Agriculture and Forestry - Wheel-to-Hub Fixing Dimensions
January 1, 1995 - ISO

This International Standard specifies the dimensional requirements for attaching wheels to hubs on tractors and machinery for agriculture and forestry. The flat attachment type with centring on a central bore is the recommended type for future equipment. NOTE 1 Characteristics of attachments with...

A-A-52478 - KINGPIN, FIFTH WHEEL, 2 INCH
September 29, 2017 - NPFC

This CID covers requirements for a 2 inch fifth wheel kingpin used in coupling military trailer to a truck-tractor or trailer converter dolly fifth wheel. It also includes the requirements for trailers transported on flat car.

GMKOREA EDS-M-6912 - Outer Wheel Housing Liner
March 1, 2011 - GMKOREA

Material Description. Double structure mixed PET and LMPET. Symbols. Not applicable. Typical Applications. This specification applies to the flat fiber mixture non-woven, which is mixed PET and LMPET, used for the outer wheel housing liner in automobile. Remarks. Not applicable.

GMI L-10B-12 - Multi-Axial Disk Wheel Test
July 1, 2007 - GME

Purpose The multi-axial disk wheel test is designed to determine the functional stability of the complete disk wheel.

GMI L-10B-13 - Fatigue Test for Wheel Disk
July 1, 2007 - GME

Purpose The fatigue test for wheel disks is designed to enable a rapid determination of the dynamic strength of the wheel disk.

GME8216 - Surface Coating of Wheel Bolts
November 1, 2011 - GME

Coating of wheel bolts.

AS6817 - Valve, Inflation, Aircraft Wheel
November 14, 2019 - SAE International

This SAE Aerospace Standard (AS) defines the configuration of aircraft wheel inflation valve assemblies, including required tolerances, materials, and appropriate finishes.

GME 10001 - Cover Wheel
August 14, 2013 - GME

This specification defines the test conditions, test methods and requirements of covers for wheels.

GMW14596 - Steering Wheel Assembly, Heat Distortion
October 1, 2016 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. To evaluate the steering wheel assembly for resistance to appearance...

GME L-9B-3 - Steering Wheel Bending Fatigue Test
November 1, 2007 - GME

Purpose. The steering wheel is exposed to bending load in driving operation. A particularly high load is applied by the driver when repositioning himself in the seat. The purpose of this test is to determine the effect of this load applied on the steering wheel.

FORD FLTM BN 161-01 - STEERING WHEEL WEAR RUB TEST
February 24, 2011 - FORD

Application This procedure is used to determine the wear resistance of steering wheel materials.

J2315_202107 - Wheel Nut Seat Strength
July 16, 2021 - SAE International

The purpose of this test is to evaluate the axial strength of the nut seat of wheels intended for use on passenger cars, light trucks, and multipurpose vehicles. In addition, a minimum contact area is recommended to ensure enough strength for the rotational force in tightening a nut against the nut...

9984027 - Wheel Enamel
January 1, 1990 - GMNA
A description is not available for this item.
ASME PALD 11 - WHEEL DOLLIES
ASME
A description is not available for this item.
HN 1613 - WHEEL ENAMEL
HOLDEN
A description is not available for this item.
MS 52127 - CHOCK, WHEEL
NPFC
A description is not available for this item.
GG-W-262 - WHEEL, POTTER'S
NPFC
A description is not available for this item.
A-A-51174 - WHEEL, EXPANDING
NPFC
A description is not available for this item.
GMI R-10B-24 - Unbalance Test of Cover Wheel
August 1, 2008 - GME

Purpose Determination of unbalance and radial run-out of solid wheel covers.

GGG-W-644 - WRENCH, SOCKET (WHEEL NUT)
April 30, 1992 - NPFC

This specification covers socket wrenches of the cross type and double end type (with bar handle) for installing and removing automotive vehicle wheel nuts. Federal specifications do not include all varieties of the commodity as indicated by the title of the specification, or which are...

Advertisement