This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached...
This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The...
012420-000000-000000
000010-000000-000000
This Standard applies to rigid conduit fabricated from mild steel, aluminum, copper, or copper-silicon alloy intended for use as a metal raceway for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I. In addition, it...
00651a-000000-000000
These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part 1, NOM-001-SEDE, Standard for...
This Standard covers the requirements for extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in Standard 10-ft. (3.05-m) lengths, threaded on each end with one coupling attached. The...
000060-000000-000000
003600-000000-000000
This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary...
These requirements cover aluminum (ERMC-A) and stainless steel (ERMC-SS) electrical rigid metal conduit, nipples, elbows, and couplings in 12 - 155 (3/8 - 6) trade sizes for use as metal raceway for the installation of wires and cables in accordance with CSA C22.1, Canadian...
00006a-000000-000000
1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.
1.1 This specification covers materials, dimensions, and workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene (PE) conduit (duct) containing electrical wires or cables, or both, preassembled by the manufacturer. Note 1-The end...