This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C to 135 °C.
This standard specifies the characteristics of tees, reduced, branch with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C to 135 °C.
This standard specifies the characteristics of elbows 45°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C to 135 °C.
This standard specifies the characteristics of tees, with thrust wire nut on run, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of tees, branch, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
No scope available.
No scope available.
This standard specifies the characteristics of elbows 45°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C
This standard specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: -55 °C to 135 °C
This standard specifies the characteristics of tees, reduced, with thrust wire nut on run, for pipe couplings 8° 30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 ° C