loading
FF-C-450 - CLAMPS, WIRE ROPE
July 13, 2017 - NPFC

This specification covers clamps, wire rope, bolted, and clamps, wire rope, threaded. These clamps are also commercially known as clips, wire rope.

API SPEC 9A - Specification for Wire Rope
August 1, 2020 - API

This standard specifies the minimum requirements and terms of acceptance for the manufacture and testing of steel wire ropes for the petroleum and natural gas industries. The following products are covered by this specification: - bright- or drawn-galvanized wire rope, -...

A-A-59390 - BLOCKS, TACKLE, WIRE ROPE
August 27, 1999 - NPFC

This commercial item description (CID) covers single-and multiple-sheave, oval pattern, diamond pattern, snatch, and cargo-hoisting blocks used with wire rope for use in various rigging, lifting, towing, and construction operations.

RR-W-410 - WIRE ROPE AND STRAND
July 22, 2020 - NPFC

Scope. This specification covers wire ropes and wire seizing strands (see 6.1). This specification does not include all types, classes, constructions, and sizes of wire rope and strand that are commercially available, but it is intended to cover the more common types,...

JIS B 2809 - U-bolt wire rope grips
March 20, 2018 - JSA

This Standard specifies requirements for the forged wire rope grips (hereafter referred to as grips) used for clamping of wire ropes. NOTE Requirements for cast wire rope grips, which are outside the scope of this Standard, are provided in Annex A and Annex B for...

MIL-DTL-6117 - WIRE ROPE ASSEMBLIES, AVIATION, SWAGED TYPE
September 1, 2020 - NPFC

Scope. This specification covers swaging terminals to wire rope to fabricate wire rope assemblies. It also provides the requirements, criteria, and provisions for qualification of wire rope assembly manufacturers for listing in a Qualified Manufacturers...

MIL-DTL-781 - TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
March 10, 2014 - NPFC

This specification covers wire rope terminals designed for attachment to wire rope by swaging.

MIL-T-781 - TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR
August 22, 1990 - NPFC

This specification covers wire rope terminals designed for attachment to wire rope by swaging.

API STD 9A - Specification for Wire Rope
March 1, 1968 - API

Coverage. This specification covers (1) bright (uncoated), galvanized, and drawn-galvanized wire rope of various grades and construction, (2) torpedo lines, (3) well-measuring wire, and (4) galvanized wire guy strand. Policy. American Petroleum Institute (API)...

MIL-DTL-3903 - WIRE ROPE ASSEMBLIES, SINGLE LEG, (SLING TYPE)
June 1, 2020 - NPFC

Scope. This specification covers wire rope assemblies, single leg with plain end loops.

QPL-18458 - Grease, Wire Rope - Exposed Gear
December 10, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-18458 Grease, Wire Rope - Exposed Gear This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is...

ASME HST-6 - Performance Standard for Air Wire Rope Hoists
September 25, 2020 - ASME

(a) This Standard establishes performance requirements for air wire rope hoists for vertical lifting service involving material handling of freely suspended (unguided) loads using wire rope as the lifting medium with one of the following types of suspension: (1) lug (2)...

RR-S-550 - SOCKETS, WIRE ROPE
November 7, 2018 - NPFC

This specification covers mechanical sockets for mechanical wire ropes used in rigging, hoisting, towing, stowage, excavating, logging and stump removing equipment, and marine applications.

A-A-59985 - BLOCKS, TACKLE, WIRE ROPE
October 5, 2017 - NPFC
A description is not available for this item.
JIS C 9620 - Electric wire rope hoists
October 22, 2012 - JSA
A description is not available for this item.
API SPEC 9A CHINESE - Specification for Wire Rope
May 1, 2011 - API
A description is not available for this item.
API SPEC 9A RUSSIAN - Specification for Wire Rope
May 1, 2011 - API
A description is not available for this item.
JIS F 3435 - Shipbuilding - Wire rope nippers
March 5, 2001 - JSA
A description is not available for this item.
DESC-DWG-80006 - WIRE ROPE ASSEMBLY
June 10, 1983 - DOD
A description is not available for this item.
AN 669 - TERMINAL, WIRE ROPE, STUD
November 25, 1963 - NPFC
A description is not available for this item.
Advertisement