loading
WIRELESS CONTROL FOUNDATI - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
January 1, 2015 - ISA

In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...

IEEE WIRELESSMAN - Inside the IEEE 802.16 Standard for Wireless Metropolitan Area Networks
January 1, 2006 - IEEE
A description is not available for this item.
IEEE WIRELESS DICTIONARY - Wireless Dictonary
January 1, 2005 - IEEE
A description is not available for this item.
IEEE WIRELESS COMM STANDS - A Study of IEEE 802.11, 802.15, and 802.16
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS MULTIMEDIA - A Guide to the IEEE 802.15.3 Standard
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS COMMUNICAT - WIRELESS COMMUNICATIONS: PRINCIPLES AND PRACTICE
IEEE
A description is not available for this item.
WIRELESS/MOBILE CD - WIRELESS/MOBILE STANDARDS COLLECTION
IHS
A description is not available for this item.
IHS WIRELESS STANDARDS - WIRELESS STANDARDS COLLECTION
IHS
A description is not available for this item.
GIC TIA WIRE NETWORK DISC - INTERNAL DISCOUNT TRANSACTIONS ONLY
EIA
A description is not available for this item.
AMS6459G - Steel, Welding Wire, 1.0Cr - 1.0Mo - 0.12V (0.18 - 0.23C), Vacuum Melted, Environment Controlled Packaging
December 26, 2023 - SAE International

This specification covers a low-alloy steel in the form of welding wire.

ARP4988A - Procedure for Determining Thrust Wire Lengths and Minimum Insertion Depths
November 16, 2023 - SAE International

The scope of this ARP is to define methods of determining wire lengths and minimum insertion depths of thrust wires used for retaining components together.

AMS5618K - Steel, Corrosion-Resistant, Bars, Wire, and Forgings, 17Cr - 0.52Mo (0.95 - 1.20C), (440C), Consumable Electrode Vacuum Melted
December 15, 2023 - SAE International

This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.

UL 486C - Splicing Wire Connectors
June 30, 2023 - ULSE

00486c-000000-000000 1 Scope 1.1 This Standard applies to single-polarity, hand-, or tool-applied splicing wire and cable connectors intended for use with all alloys of copper, aluminum conductors, or copper-clad aluminum conductors, or all three, in accordance with the Canadian Electrical...

AMS5674G - Steel, Corrosion- and Heat-Resistant, Wire 18Cr - 11.5Ni - 0.70Cb (Nb) (347) Solution Heat Treated
November 20, 2023 - SAE International

This specification covers a corrosion- and heat-resistant steel in the form of wire.

AS1791E - WIRE, RETAINER - TUBE COUPLING NUT
October 10, 2023 - SAE International
A description is not available for this item.
AMS5682F - Nickel Alloy, Corrosion- and Heat-Resistant, Welding Wire 78Ni - 20Cr (8020)
November 20, 2023 - SAE International

This specification covers a corrosion- and heat-resistant nickel alloy in the form of rods and wire.

AS25281E - CLAMP, LOOP, PLASTIC, WIRE SUPPORT
October 6, 2023 - SAE International
A description is not available for this item.
AMS6468G - Steel, Welding Wire, 1.0Cr - 10Ni - 3.8Co - 0.45Mo - 0.08V (0.14 - 0.17C), Vacuum Melted, Environment Controlled Packaging
November 10, 2023 - SAE International

This specification covers an alloy steel in the form of welding wire.

Advertisement