ISO/IEC 30144:2020 (E) specifies intelligent wireless sensor network (iWSN) from the perspectives of iWSN's system infrastructure and communications internal and external to the infrastructure, and technical requirements for iWSN to realize smart electrical power substations.
This document specifies - intelligent wireless sensor network (iWSN) from the perspectives of iWSN's system infrastructure and communications internal and external to the infrastructure, and - technical requirements for iWSN to realize smart electrical power substations.
This document specifies a measurement method of half-wavelength voltage applicable to Mach-Zehnder optical modulators in wireless communication and broadcasting systems. In addition, this method is also effective for the estimation of the intermodulation distortion of Mach-Zehnder...
This document, Part 4: Reference Designs, comprises reference designs for Power Class 0 Base Stations and Mobile Devices. Power Class 0 is the WPC designation for flat-surface devices, such as chargers, mobile phones, tablets, cameras, and battery packs, in the Baseline Power Profile (≤ 5 W) and...
This document defines technical requirements, behaviors and interfaces used for ensuring interoperability for flexibly coupled wireless power transfer (WPT) systems for AirFuel Resonant WPT. This document is based on AirFuel Wireless Power Transfer System Baseline...
This Publicly Available Specification defines the OSI layer specifications (e.g., PhL, DL, etc.), security specifications, and management (including network and device configuration) specifications for wireless devices serving application classes 1 through 5 and optionally class 0 for fixed,...
IEC 63028:2017(E) defines technical requirements, behaviors and interfaces used for ensuring interoperability for flexibly coupled wireless power transfer (WPT) systems for AirFuel Resonant WPT. This document is based on AirFuel Wireless Power Transfer System Baseline...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with push-on coupling, typically for use in 50 Ω RF cables or micro-strips in microwave, telecommunication, wireless...
This document defines technical requirements, behaviors and interfaces used for ensuring interoperability for flexibly coupled wireless power transfer (WPT) systems for AirFuel Resonant WPT. This document is based on AirFuel Wireless Power Transfer System Baseline...
This document defines technical requirements, behaviors and interfaces used for ensuring interoperability for flexibly coupled wireless power transfer (WPT) systems for AirFuel Resonant WPT. This document is based on AirFuel Wireless Power Transfer System Baseline...
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with quick-lock- or screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 6 GHz. Typical...
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device (SRD) unlicensed telemetry bands. The standard encompasses systems for walk-by,...
The scope of this part of IEC 62351 is to facilitate role-based access control (RBAC) for power system management. RBAC assigns human users, automated systems, and software applications (collectively called "subjects" in this document) to specified "roles", and restricts their access...
This International Standard (IS) specifies protocols and test procedures for the reproducible measurement of the peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of the head or the body by radio-frequency (RF) transmitting devices, with a defined uncertainty....
This part of IEC 62209 specifies measurement protocols and test procedures for the reproducible measurement of peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of a human head or body by radio-frequency (RF) transmitting devices, with a specified measurement...