Dimensions, relationship with shaft diameter for torque transmission and positional applications. Minimum tensile strength of key material.
Materials, nominal sizes, tolerances; for parallel keys, taper keys, gib-head keys rectangular and square, and Woodruff keys. Nominal sizes, dimensions; for tangential keys, tapered-shaft-end keys, marine tailshaft keys. Details of all keyways...
이 표준은 일반적으로 사용하는 반달키(WOODRUFF KEY), 키웨이(KEY WAY) 및 키싯트(KEY SEAT) (이하 "키"(KEY)라 한다)등에 대하여 적용한다.
This International Standard specifies the dimensions of milling cutters intended for manufacturing woodruff keyseats in accordance with ISO 3912. Two types of woodruff keyseat cutters with cylindrical shank are specified: - woodruff keyseat cutters with cylindrical shank, in...
This International Standard specifies the dimensions of tapered shaft ends and hubs of fuel injection pumps and common-rail high pressure pumps for diesel (compression-ignitio
ESDU 15004 considers the effect of key and keyway design on the stresses in a keyed shaft loaded in torsion, bending or under combined torsion and bending. Common types of keys, such as the Woodruff key and the square key, are discussed and stress...
This International Standard specifies a single convention for balancing the individual components (shafts or rotors, and fitments) of a keyed assembly. It is intended to provide compatibility of all balanced components so that when they are assembled they will meet the overall balance and/or...