PURPOSE This manufacturing standard shall apply to all Ford Motor Company facilities/operation
This commercial item description covers one type of welder's gloves. The gloves are intended for use as work gloves by welders.
This commercial item description covers a leather (Sheepskin) flight glove for use, with or without wool inserts, by flying personnel of the Department of Defense in the Temperate Zone.
This document covers gloves for use as work gloves in the following type and style as specified: Type I - Gunn cut pattern with gauntlet and knuckle reinforcement Style 1 - 5 inch long gauntlet
This specification covers the requirements for unsupported dipped rubber gloves, made of natural latex.
This specification covers chemical protective rubber gloves and glove sets in three different thicknesses. The Type I glove set includes a pair of knitted cotton glove inserts. The gloves are special purpose Life Support Clothing and Equipment (LSC&E) items.
Work Instruction for the internal calibration of Ferranti Panel Mounted Meter 0 - 10 / 40 kV 50 Hz (Fitted to Glove Test Set). To be used in the absence of a manufacturers calibration instruction.
This specification covers butyl rubber gloves in three different thicknesses. The gloves provide protection from hazardous chemicals when worn with chemical protective suits and outfits. The type I glove set includes a pair of knitted cotton glove inserts. The...
This Commercial Item Description is authorized for use in preference to MIL-G-835.
The General Services Administration has authorized the use of this Commercial Item Description.