ISO 14122-2:2016 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 - "Fixed" means of access are those...
This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access are...
This part of ISO 14122 gives requirements for non-powered working platforms and walkways which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, sliding) and movable parts of those fixed means of access. NOTE 1 "Fixed" means of access are...
Diese deutsche Norm legt Anforderungen, Prüfverfahren, Kennzeichnung, Informationen des Herstellers und Verpackung für persönliche Schutzausrüstungen gegen Absturz, die zur Sicherung von Personen auf fahrbaren Hubarbeitsbühnen beim Risiko des Herauskatapultierens
1.1 This specification covers the specifications, safety requirements, performance, design, practices, marking instructions and test methods for Multi-Story Building External Evacuation Platform Rescue Systems (PRS) for emergency escape of persons who cannot use the normal means of egress to...
1.1 This specification covers the specifications, safety requirements, performance, design, practices, marking instructions and test methods for Multi-Story Building External Evacuation Platform Rescue Systems (PRS) for emergency escape of persons who cannot use the normal means of egress to...
1.1 This specification covers the specifications, safety requirements, performance, design, practices, marking instructions and test methods for Multi-Story Building External Evacuation Platform Rescue Systems (PRS) for emergency escape of persons who cannot use the normal means of egress to...
This CWA provides recommendations to enable interoperability between urban search and rescue (USaR) robotic platforms and the equipment, sensors and tools that are attached to them. This CWA also provides guidance on the principles for enabling USaR robotic platforms to operate in all...
General This Technical report provides an assessment framework and activities for efficient and transparent qualification of I&C platforms for use in nuclear applications important to safety, according to nuclear standards and state of the art. The assessment aims at a prequalification of...
This European Standard specifies the following requirements: a) requirements for measurement sections and sites with respect to performing emission measurements; b) requirements for the measurement objective, plan and report of emission measurements of air pollutants and reference quantities to be...
This specification covers the specifications, safety requirements, performance, design, practices, marking instructions and test methods for Multi-Story Building External Evacuation Platform Rescue Systems (PRS) for emergency escape of persons who cannot use the normal means of egress to a...
This part of ISO 14122 gives general requirements for access to stationary machines and guidance about the correct choice of means of access when necessary access to the stationary machine is not possible directly from the ground level or from a floor. It is applicable to permanent means of access...