1.1 This guide covers procedures for obtaining laboratory data to evaluate the adverse effects of chemicals associated with soil to nematodes from soil toxicity tests. This standard is based on a modification to Guide E1676. The methods are designed to assess lethal or sublethal toxic effects on...
This document specifies the required characteristics, inspections, test methods, quality assurance, qualification, acceptance and delivery conditions of clamps worm drive designed for use with suitable rubber hoses to form joints in fluid system pipelines. The clamps worm drive are...
This SAE Standard covers complete dimensional and general specifications for worm drive hose clamps for general use in the plumbing industry.
The gear lubricants covered by this standard exceed American Petroleum Institute (API) Service Classification API GL-5 and are intended for hypoid-type, automotive gear units, operating under conditions of high-speed/shock load and low-speed/high-torqu
This European Standard specifies the characteristics of worm drive clamps designed for use with suitable rubber hoses to form joints in fluid system pipelines for aerospace applications.
This document specifies formulae for calculating the load capacity of cylindrical worm gears and covers load ratings associated with wear, pitting, worm deflection, tooth breakage and temperature. Scuffing and other failure modes are not covered by this document. The load rating and...
This document specifies formulae for calculating the load capacity of cylindrical worm gears and covers load ratings associated with wear, pitting, worm deflection, tooth breakage and temperature. Scuffing and other failure modes are not covered by this document. The load rating and...
5.1 Soil toxicity tests provide information concerning the toxicity and bioavailability of chemicals associated with soils to terrestrial organisms. As important members of the soil fauna, lumbricid earthworms and enchytraeid potworms have a number of characteristics that make them appropriate...
This European standard specifies the characteristics of worm drive clamps designed for use with suitable rubber hoses to form joints in fluid system pipelines for aerospace applications.
This standard provides specifications for nomenclature, dimensions, tolerances and inspection for form milling cutters. Included in these are involute type, straight sided for rack or worm thread generation, form relieved, indexable carbide insert (ICI), and special form. This standard...
This Standard provides performance and safety requirements for combination, open end, box, and flare nut wrenches; open end adjustable wrenches, with rack and worm adjustment, generally used on both hexagonal and square fasteners; crowfoot wrenches having a wrench component of the open end...
This standard establishes the calculation procedures for determining specification limits for external and internal cylindrical involute gearing when the desired tooth thickness is known. This standard also shows the relationships between backlash and the tooth thickness, center distance, and tooth...
Preface This Geotechnical Special Publication (GSP), containing papers presented at Geo-Congress 2020 in Minneapolis on February 25-28, represents the first Geo-Institute publication dedicated solely to the emerging field of biogeotechnical engineering. Biogeotechnical engineering, or simply...
This design manual covers the design of fine and coarse pitch cylindrical wormgearing operating at right angles and primarily made as gear sets to be incorporated into other machines and mechanisms. Many of the design procedures are also incorporated in enclosed drives. Uses of wormgearing...
(a) This Standard establishes performance requirements for hand chain manually operated chain hoists for vertical lifting service involving material handling of freely suspended (unguided) loads, using welded link type load chain as a lifting medium, with one of the following types of suspension:...
This Recommendation supports the protection of network resources using security services based on software-defined networking (SDN). This Recommendation covers: - classification of the network resources that can be protected by SDN-based security services; - definition of security services based on...