- Trained on our vast library of engineering resources.
loading
A-A-2382 - WRENCH, SOCKET, CONVENTIONAL SIZE
NPFC
A description is not available for this item.
DIN ISO 1085 - Assembly tools for screws and nuts - Double-ended wrenches - Size pairing (ISO 1085:2016)
December 1, 2018 - DIN

This document specifies the size pairing of double-ended wrenches with unequal nominal widths across flats. NOTE The wrenches covered by this document are those identified in ISO 1703:2005 under reference nos. 1 1 01 02 0, 1 1 02 03 0, 1 1 02 04 0, 1 1 02 05 0, 1 1 02 06 0, 1 1...

ISO 1085 - Assembly tools for screws and nuts - Double-ended wrenches - Size pairing
December 15, 2016 - ISO

This document specifies the size pairing of double-ended wrenches with unequal nominal widths across flats. NOTE The wrenches covered by this document are those identified in ISO 1703:2005 under reference nos. 1 1 01 02 0, 1 1 02 03 0, 1 1 02 04 0, 1 1 02 05 0, 1 1 02 06 0, 1 1...

ARP1201A - HEXAGON BAR AND FORGED WRENCHING FLAT SIZES FOR FLUID FITTINGS
September 1, 1980 - SAE International

This recommended practice lists wrenching surface sizes for fluid fittings which utilize unmachined hex bar dimensions or forged flat dimensions on the finished machine parts as wrenching surfaces.

GGG-W-648 - WRENCH, LINEMAN'S
April 30, 1992 - NPFC

This specification covers lineman's wrenches used in poleline work. The wrenches were formerly covered by GGG-W-644. Wrenches shall be of the lineman's type and of the following sizes, as specified (see 6.2 and 6.3): ⅝ - (See table I) ¾ - (See table I)

BS ISO 1085 - Assembly tools for screws and nuts — Double-ended wrenchesSize pairing
December 31, 2016 - BSI
A description is not available for this item.
ASME B107.21 - Wrench, Crowfoot
July 29, 2005 - ASME

This Standard provides performance and safety requirements for crowfoot wrenches having a wrench component of the open end type or flare nut type. Each type is designed to receive the external drive end of a socket wrench handle. Inclusion of dimensional data in this Standard...

ASME B107.17M - Gages, Wrench Openings, Reference
August 28, 1997 - ASME

This Standard establishes final inspection gage sizes for wrench openings, and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, but only those most commonly manufactured.

MAP1201 - Tolerances, Hexagon Bar, Machined Flat and Forged Wrenching Flat Sizes for Fluid Fittings, Metric
August 21, 2015 - SAE International

This SAE metric Aerospace Recommended Practice (MAP) lists wrenching surface sizes and tolerances for fluid fittings which utilize machined or unmachined hex bar dimensions and machined or forged wrenching surfaces across the center body section of shape fittings.

ARP1201C - Tolerances, Hexagon Bar, Machined Flat and Forged Wrenching Flat Sizes for Fluid Fittings
January 2, 2013 - SAE International

This SAE Aerospace Recommended Practice (ARP) lists wrenching surface sizes and tolerances for fluid fittings which utilize machined or unmachined hex bar dimensions and machined or forged wrenching surfaces across the center body section of shape fittings.

ARP1201B - Hexagon Bar, Machined Flat and Forged Wrenching Flat Sizes for Fluid Fittings
October 1, 2000 - SAE International

This SAE Aerospace Recommended Practice (ARP) lists wrenching surface sizes and tolerances for fluid fittings which utilize machined or unmachined hex bar dimensions and machined or forged wrenching surfaces across the center body section of shape fittings. See Table 1 .

AS6018A - Wrench, Spanner
July 28, 2021 - SAE International

This SAE Aerospace Standard (AS) covers adjustable and non-adjustable spanner wrenches generally used for aerospace machinery maintenance and for tightening and loosening hose couplings and hydrant caps. Inclusion of dimensional data in this document is not intended to imply all of the...

GGG-W-644 - WRENCH, SOCKET (WHEEL NUT)
April 30, 1992 - NPFC

This specification covers socket wrenches of the cross type and double end type (with bar handle) for installing and removing automotive vehicle wheel nuts. Federal specifications do not include all varieties of the commodity as indicated by the title of the specification, or which are...

AS6018 - Wrench, Spanner
May 28, 2013 - SAE International

This SAE Aerospace Standard (AS) covers adjustable and non-adjustable spanner wrenches generally used for aerospace machinery maintenance and for tightening and loosening hose couplings and hydrant caps. Inclusion of dimensional data in this document is not intended to imply all of the...

ASME B107.17 - Gages and Mandrels for Wrench Openings
April 3, 2020 - ASME

This Standard establishes final inspection gage sizes and test mandrel sizes for wrench openings and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, only those most commonly manufactured.

AS352B - WRENCH - PROPELLER SHAFT (SHAFT SIZES NO. 10-20-30)
December 5, 2012 - SAE International
A description is not available for this item.
AS351B - WRENCH - PROPELLER SHAFT (SHAFT SIZES NO. 40-50-60)
December 5, 2012 - SAE International
A description is not available for this item.
Advertisement