This SAE Aerospace Standard (AS) covers handles and attachments for use with sockets and crowfoot wrenches in aerospace applications involving high torque, limited clearances, and generally clean conditions. This document provides additional requirements beyond ASME B107.110 Category 10,...
This practice provides guidance in the selection of manual and power-actuated valve operators. The selection criteria for manual valve operators apply to handwheels and tee-wrenches. The selection criteria for power-actuated valve operators, on the other hand, apply to stem nut and handwheel...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....
This SAE Aerospace Standard (AS) covers high strength thin wall (commercial) sockets, universal sockets, box wrenches and torque adaptors which possess the strength, clearances, and internal wrenching design so configured that, when mated with bi-hexagonal fasteners conforming to the...
5.1 This guide describes the use of torque and angle-of-twist data as a preliminary acceptance criteria for a production run utilizing a previously qualified AM process through periodical or continuous evaluation. A torsion device (for example, torque wrench, instrumented lathe with torque...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....
This SAE Aerospace Standard (AS) covers adjustable and non-adjustable spanner wrenches generally used for aerospace machinery maintenance and for tightening and loosening hose couplings and hydrant caps. Inclusion of dimensional data in this document is not intended to imply all of the...
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....
1.1 This test method covers the evaluation of automotive engine oils (SAE grades 0W, 5W, 10W, 20, 30, 40, and 50, and multi-viscosity grades) intended for use in spark-ignition gasoline engines. The test procedure is conducted using a carbureted, spark-ignition Cooperative Lubrication Research...
This specification establishes the requirements for the following types of self-locking nuts: a Wrenching nuts: that is, hex, double hex, spline drive b Anchor nuts: that is, plate nuts, gang channel nuts, shank nuts The wrenching nuts and shank nuts are made of low alloy steels, and...
This SAE Information Report provides general information for installing and tightening fluid conductors and connectors. Following these guidelines, with the consistent proper use of torque wrenches, tightening procedures, and correct torque levels, will result in diminishing leaks and...
This specification covers the testing and corresponding design and performance requirements for insulated and insulating hand tools used for working on, or in close proximity to, energized electrical apparatus or conductors operating at maximum voltage of 1000 V ac or 1500 V dc. The hand tools...
1.1 This test method covers the evaluation of automotive engine oils (SAE grades 0W, 5W, 10W, 20, 30, 40, and 50, and multi-viscosity grades) intended for use in spark-ignition gasoline engines. The test procedure is conducted using a carbureted, spark-ignition Cooperative Lubrication Research...
This SAE Aerospace Standard (AS) covers high strength thin wall ratcheting box wrenches which possess the strength, clearances, and internal wrenching design so configured that, when mated with bihexagonal (12 point) fasteners conforming to the requirement of AS870 for inch sizes and...
This Standard establishes final inspection gage sizes and test mandrel sizes for wrench openings and spark plug wrench openings for inch and metric sizes. This Standard does not cover every available size, only those most commonly manufactured.
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption, and phosphorus retention....