loading
QQ-Z-325 - ZINC COATING, ELECTRODEPOSITED REQUIREMENTS
NPFC
A description is not available for this item.
GMW8 (J) - Hot Dip Zinc Coatings For Sheet Steel
April 1, 2004 - GMW

This standard covers the requirements for hot dip coatings, both galvanized and galvannealed, applied to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel. Additional requirements or agreements shall be specified by the local...

GMW8 - Hot Dip Zinc Coatings for Sheet Steel
March 1, 2019 - GMW

This standard covers the requirements for hot dip coatings, both galvanized and galvannealed, applied to a sheet steel substrate utilizing a continuous hot dip process. The substrate may be cold or hot rolled sheet steel specified per GMW2, GMW3032, GMW3399, or GMW17627. Additional...

MIL-Z-17871 - ZINC-COATING (HOT-DIP GALVANIZING)
NPFC
A description is not available for this item.
SSPC PS GUIDE 12.00 - Guide to Zinc-Rich Coating Systems
March 1, 2007 - SSPC

This guide provides general information on the description, selection, and application of zinc-rich coatings as well as the selection and application (including surface preparation) of topcoats. Zinc-rich coatings as referenced in this Guide are broadly defined as...

JIS G 7302 - Zinc coatings for steel wire
January 20, 2000 - JSA
A description is not available for this item.
JIS H 9124 - Recommended Practice for Zinc Coating (Hot-Dipped)
September 20, 1999 - JSA
A description is not available for this item.
CSA B131.1 - EXTERNAL ZINC-COATING OF DUCTILE IRON PIPE
CSA
A description is not available for this item.
ISO 8179 - DUCTILE IRON PIPES - EXTERNAL ZINC COATING
ISO
A description is not available for this item.
GMW14 - Non-Electrolytically Applied Zinc Rich Coating
December 1, 2011 - GMW

This specification covers the basic requirements for a corrosion resistant non-electrolytically applied zinc rich coating. Besides corrosion protection the coating also provides color identification and lubrication by using an additional topcoat with integrated lubricant such...

ASTM F3393 - Zinc-Flake Coating Systems for Fasteners
July 1, 2020 - ASTM

Zinc-flake coating systems are fluid dispersions of zinc-flakes, sometimes with the addition of aluminum flakes, which are non-electrolytically applied to steel substrates. The zinc-flake coating system shall be supplied without hexavalent chromium and can be...

ASTM F3393-20e1 - Zinc-Flake Coating Systems for Fasteners
July 1, 2020 - ASTM International

1.1 Zinc-flake coating systems are fluid dispersions of zinc-flakes, sometimes with the addition of aluminum flakes, which are non-electrolytically applied to steel substrates. The zinc-flake coating system shall be supplied without hexavalent chromium and can be...

AASHTO M 232M/M 232 - Standard Specification for Zinc Coating (Hot-Dip) on Iron and Steel Hardware
January 1, 2019 - AASHTO

This specification covers zinc coatings applied by the hot-dip process on iron and steel hardware. The hot-dip galvanizing process consists of parts being immersed in molten zinc for a time sufficient to allow a metallurgical reaction between iron from the steel surface and the...

GMW3359 (J) - Non-Electrolytically Applied Zinc Rich Coating
December 1, 2000 - GMW

1 Scope This specification covers the basic requirements for a corrosion resistant non-electrolytically applied zinc rich coating. Besides corrosion protection the coating also provides color identification and lubrication by using an additional topcoat with integrated...

BS 443 - Testing Zinc Coatings on Steel Wire and for Quality Requirements
February 26, 1982 - BSI

Specifies methods of testing zinc coated steel wires and wire products and requirements for mass, uniformity and adhesion of coating on steel wires of circular section in diameters from 0.23 mm to 10.0 mm. Not applicable to articles made from wire coated after fabrication.

ISO 7989 - Zinc Coatings for Steel Wire First Edition
January 1, 1988 - ISO
A description is not available for this item.
ANSI G8.1 - ZINC COATINGS/PRODUCTS FABRICATED/ROLLER PRESSED
ANSI
A description is not available for this item.
DIN 50961 - Electroplated coatings - Zinc coatings on iron or steel - Terms, testing and corrosion resistance
April 1, 2012 - DIN

This standard is only to be used in conjunction with DIN EN ISO 2081, which specifies requirements to be met by electroplated coatings of zinc with supplementary treatments. This standard supplements the provisions of DIN EN ISO 2081 by specifying, for various service conditions, the...

9984090 - Zinc Phosphate Conversion Coating - Immersion
September 1, 2019 - GMNA

Material Description. This specification covers the material and performance requirements for immersion applied zinc phosphate conversion coatings. Symbols. Not applicable. Applicability. These materials are intended for vehicle bodies and parts that will subsequently receive a...

ISUZU ISC-B22-003 - Non-electrolytically applied zinc flake coatings
February 1, 2021 - ISUZU

This standard covers the specifications of zinc flake-containing coatings (Hereinafter referred to as a coating.) by non-field treatment. This standard applies to chromium-free coating. Note: For chromic acid-containing coatings, see the old standard...

Advertisement