loading
GMW3044 - Zinc Plating
October 1, 2017 - GMW

Material Description. This coating system must be free of hexavalent chromium, per GMW3059 requirements. The plating shall be shown on the part drawing. Table 1 lists the common plating thickness codes covered by this specification. It is recommended to use these common codes to avoid...

NAVISTAR MPAPS G-20 - Zinc Plating
October 1, 2020 - NAVISTAR
A description is not available for this item.
AMS2402L - Plating, Zinc
January 4, 2019 - SAE International

This specification covers the requirements for electrodeposited zinc plating.

AMS2434E - Plating, Tin-Zinc Alloy
January 21, 2022 - SAE International

This specification covers the requirements for electrodeposited tin-zinc alloy plating.

NAVISTAR CEMS G-23 - VOID - Tin-Zinc Plating
April 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR MPAPS G-23 - Tin-Zinc Plating
December 1, 2014 - NAVISTAR
A description is not available for this item.
NAVISTAR CEMS G-20 - VOID - Zinc Plating
June 1, 2014 - NAVISTAR
A description is not available for this item.
AMS2451/9C - Plating, Brush, Zinc-Nickel Low Hydrogen Embrittlement
May 24, 2023 - SAE International

This specification covers the requirements for brush plating of zinc-nickel by electrodeposition.

AMS2402F - ZINC PLATING
October 1, 1991 - SAE International

This specification covers the engineering requirements for electrodepositton of zinc and the properties of the deposit.

GMW3200 - Tin Zinc Plating for Grounding Applications
January 1, 2017 - GMW

This specification covers the requirements for tin-zinc electroplate on steel substrates, with provisions for supplementary treatment. This finish is intended for corrosion resistance and electrical grounding purposes. Material Description. The material approved to this specification is a...

AMS2451/10C - Plating, Brush, Tin-Zinc Low Hydrogen Embrittlement
June 27, 2023 - SAE International

This specification covers the requirements for brush plating of tin-zinc by electrodeposition.

AMS2402E - ZINC PLATING
September 30, 1966 - SAE International
A description is not available for this item.
AMS2402D - ZINC PLATING
October 1, 1951 - SAE International
A description is not available for this item.
AMS2402C - ZINC PLATING
June 1, 1949 - SAE International
A description is not available for this item.
AMS2402B - ZINC PLATING
October 1, 1945 - SAE International
A description is not available for this item.
AMS2402A - ZINC PLATING
November 1, 1944 - SAE International
A description is not available for this item.
AMS2402 - ZINC PLATING
December 1, 1942 - SAE International
A description is not available for this item.
GMW3044 (J) - ZINC-PLATING
GMW
A description is not available for this item.
GMW4707 - Corrosion-Protective Coating Zinc Plating/Organic
June 1, 2016 - GMW

This specification covers requirements for a non-oily corrosion-protective coating consisting of zinc electroplate and subsequent aluminum-rich topcoat. Material Description. The material and process approved to this specification is zinc electroplate on a steel substrate, followed by...

AMS2402K - Plating, Zinc
February 20, 2013 - SAE International

This specification covers the requirements for electrodeposited zinc plating.

Advertisement