CEN - EN ISO 14273
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for tensile shear testing resistance spot and embossed projection welds
| Organization: | CEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies specimen dimensions and a testing procedure for tensile shear testing of spot and embossed projection welds, in overlapping sheets, in any metallic material of thickness 0,5 mm to 10 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm).
The object of tensile shear testing is to determine the tensile shear force that the test specimen can sustain.
Document History