CEI EN 61340-4-1
Electrostatics Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (59.080.60): | 59.080.60 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
NOTE Although this standard does not include requirements for personal safety, attention is drawn to the fact that all concerned might need to comply with the relevant local statutory requirements regarding the health and safety of all persons in all places of work that use floor coverings defined by the test method of this standard.
Document History
CEI EN 61340-4-1
February 1, 2016
Electrostatics Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
NOTE Although this standard does not include requirements for personal safety, attention is drawn to the fact that all concerned might need to comply with the relevant local statutory requirements...
October 1, 2005
Electrostatics - Part 4-1: Standard test methods for specific applications Electrical resistance of floor coverings and installed floors
La presente Norma fa parte della serie 61340 e definisce metodi di prova atti a determinare la resistenza elettrica (verso terra, punto a punto, verticale) di tutti i tipi di copertura di pavimenti e...