UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M2D510-A7

THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 20 April 2020
Status: inactive
Page Count: 5
scope:

These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible automotive interior passenger and storage compartments applications.

Note: The materials within this series of specifications are distinguished by application and durometer hardness (see table in paragraph 3.2.3).

Document History

FORD WSS-M2D510-A7
April 20, 2020
THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible...
November 27, 2018
THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible...
September 17, 2018
THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible...

References

Advertisement