UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 60929

AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2011
Status: active
Page Count: 68
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation.

NOTE 1 Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

NOTE 2 There are regional standards regarding the regulation of mains current harmonics and immunity for endproducts like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

NOTE 3 Requirements for the digital addressable lighting interface of electronic control gear are given in IEC 62386.

Document History

EN 60929
July 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
July 1, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
March 1, 2006
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
March 1, 2006
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
March 1, 2004
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
January 1, 1995
A.C. Supplied Electronic Ballasts for Tubular Fluorescent Lamps Performance Requirements
A description is not available for this item.
June 1, 1992
A.C.- Supplied Electronic Ballasts for Tubular Fluorescent Lamps - Performance Requirements
A description is not available for this item.
January 1, 1992
A.C.-Supplied Electronic Ballasts for Tubular Fluorescent Lamps - Performance Requirements
A description is not available for this item.

References

Advertisement