ISO 20015
Spherical plain bearings - Method for the calculation of static and dynamic load ratings
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies methods of calculating the static load rating and the dynamic load rating for spherical plain bearings within the size ranges shown in ISO 12240-1, ISO 12240-2 and ISO 12240-3.
Rod ends according to ISO 12240-4 are excluded.
Document History
ISO 20015
August 1, 2017
Spherical plain bearings - Method for the calculation of static and dynamic load ratings
This document specifies methods of calculating the static load rating and the dynamic load rating for spherical plain bearings within the size ranges shown in ISO 12240-1, ISO 12240-2 and ISO...