UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 2179

Electroplated coatings of tin-nickel alloy - Specification and test methods

active, Most Current
Organization: CEN
Publication Date: 1 April 2016
Status: active
Page Count: 12
ICS Code (Metallic coatings): 25.220.40
scope:

Scope and field of application

This International Standard specifies requirements for elec-troplated coatings of the intermetallic compound SnNi, with a composition of approximately 65 % (m/m) tin and 35 % (m/m) nickel.

It does not apply to

 a) threaded components;

 b) coatings on sheet, strip or wire in the unfabricated form, or on articles made from them;

 c) coatings on coil springs;

 d) electroplating of steels with tensile strength greater than 1 000 MPa1) (or of corresponding hardness) because such steels are subject to hydrogen embrittlement (see 8.2).

1) 1 MPa = 1 N/mm2

Document History

EN ISO 2179
April 1, 2016
Electroplated coatings of tin-nickel alloy - Specification and test methods
Scope and field of application This International Standard specifies requirements for elec-troplated coatings of the intermetallic compound SnNi, with a composition of approximately 65 % (m/m) tin...

References

Advertisement