CEN - EN 1092-3
Flanges and their joints - Circular flanges for pipes, valves, fittings and accessories, PN designated - Part 3: Copper alloy flanges
| Organization: | CEN |
| Publication Date: | 1 September 2003 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This European Standard specifies requirements for circular copper alloy flanges and copper alloy collars combined with loose steel plate flanges in PN designations from PN 6 to PN 40 and nominal sizes from DN 10 to DN 1800 in the types shown in Table 1.
This standard also specifies dimensions and tolerances, materials and their associated pressure/temperature
The flanges specified, with the exception of integral (type 21) flanges, are for attachment to copper or copper alloy tubes in accordance with EN 12449.
NOTE 1 When the flanges specified in this standard are required for use with copper or copper alloy tubes to EN 1057 in those tube diameters which are different to EN 12449, this should be agreed between the equipment manufacturer and the flange manufacturer.
NOTE 2 The size of copper and copper alloy tubes is designated by reference to the outside diameter in millimetres.
NOTE 3 See also annex B.
NOTE 4 Non-gasketed pipe joints are outside the scope of this standard.
Document History