UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW17523

Poly(Phenylene Sulfide) – 53% Glass Fiber/Mineral Reinforced

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2016
Status: active
Page Count: 4
scope:

Material Description. This standard covers the properties of a 53% glass fiber/mineral reinforce injection moldable poly(phenylene sulfide). 1.2 Symbols. The material abbreviation according to ISO 11469 is >PPS-(GF+MD)53<.

Applicability. Air Pumps.

Remarks. This specification is divided into two (2) Types based on melt flow:

  • Type 1: Medium Flow.
  • Type 2: Easier Flow.

Document History

April 1, 2021
Poly(Phenylene Sulfide) – 53% Glass Fiber/Mineral Reinforced
This standard is inactive with no replacement.
GMW17523
May 1, 2016
Poly(Phenylene Sulfide) – 53% Glass Fiber/Mineral Reinforced
Material Description. This standard covers the properties of a 53% glass fiber/mineral reinforce injection moldable poly(phenylene sulfide). 1.2 Symbols. The material abbreviation according to ISO...

References

Advertisement