CEI UNI ISO/IEC TR 17026
Conformity assessment - Example of a certification scheme for tangible products
| Organization: | CEI |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
This Technical Report provides an example of a type 5 product certification scheme for tangible products as described in ISO/IEC 17067.
NOTE 1 The example provided in this Technical Report relates to a certification scheme for products. However, if applicable, it can also be used as a basis for developing certification schemes for services and processes (see type 6 as described in ISO/IEC 17067).
NOTE 2 In the context of this Technical Report, the assessment of a management system as part of product certification does not constitute the certification of the management system.
NOTE 3 This Technical Report is intended to provide useful information to those involved in product certification on the application of ISO/IEC 17067. •••11. IMI
Document History