ISO/IEC TR 29110-5-2-1
Systems and software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 5-2-1: Organizational management guidelines
| Organization: | ISO |
| Publication Date: | 15 June 2016 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Software): | 35.080 |
scope:
Fields of application
This part of ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects having up to 25 people. The lifecycle processes described in the ISO/IEC 29110 series are not intended to preclude or discourage their use by organizations bigger than VSEs.
This part of ISO/IEC 29110 is the Organizational management guidance for profiles described in ISO/IEC 29110-4-1 through Organizational Management, Project Portfolio Management, Resource Management and Process Management Processes. It is not intended for a VSE to use the standardized profile to implement this part of ISO/IEC 29110.
Using this part of ISO/IEC 29110, a VSE can obtain benefits in the following aspects:
- multiple project execution and supervision of its performance, making sure all processes are executed according to the organizational strategy;
- continuous monitoring of the customer satisfaction;
- deployment and improvement of the organizational standard processes in all projects;
- controlled provision of required resources.
Target audience
This part of ISO/IEC 29110 is targeted at VSEs which already use at least ISO/IEC TR 29110-5-6-2 and/or ISO/IEC TR 29110-5-1-2 for their software projects.
This part of ISO/IEC 29110 is intended to be used with any processes, techniques and methods that enhance the VSEs' customer satisfaction, quality and productivity.
Document History